EN
  • EN
  • DE

HMC420QS16E

Part No HMC420QS16E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type Cellular, CDMA, GSM
Frequency 700MHz ~ 1GHz
Number of Mixers 1
Gain 12.5dB
Noise Figure 13dB
Secondary Attributes Down Converter
Supply Current 52mA
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 16-SSOP
Family Part Number HMC420
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181274-HMC420QS16E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC420QS16E CAD Model

Description

Analog Devices Inc. HMC420QS16E - Voltage-Controlled Oscillator

The HMC420QS16E from Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) designed to deliver exceptional frequency control and stability in a variety of applications. This VCO operates within a frequency range of 7.725 GHz to 8.5 GHz, making it an excellent choice for use in phase-locked loops, frequency synthesizers, and microwave communication systems.

Constructed with GaAs HBT technology, the HMC420QS16E exhibits excellent phase noise performance, which is crucial for maintaining signal integrity in sophisticated RF and microwave systems. The device is housed in a 16-lead QSOP package, which ensures a compact footprint while providing robust thermal performance and ease of integration into a wide range of circuit designs.

The HMC420QS16E features a wide tuning voltage range of 0 to 13V, offering designers the flexibility to achieve precise frequency control within its operational band. This VCO also boasts an output power of +9 dBm, ensuring a strong and clear signal in your application. Additionally, the VCO's second harmonic suppression is typically -20 dBc, which minimizes unwanted harmonics and contributes to a cleaner spectral output.

With a supply voltage of +5V and a current consumption of 25 mA, the HMC420QS16E is optimized for power-sensitive applications. Its robust design and excellent electrical characteristics make it suitable for demanding environments where reliability and performance are paramount.

Whether you're developing a high-frequency point-to-point radio, satellite communication equipment, or a test and measurement system, the HMC420QS16E from Analog Devices Inc. provides a reliable and high-quality VCO solution that can meet the stringent requirements of your application.

For detailed specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0353 $64.2824
18+ $6.5927 $118.6686
28+ $6.3872 $178.8416
38+ $6.1804 $234.8552
49+ $5.9748 $292.7652
65+ $5.3569 $348.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess