EN
  • EN
  • DE

AD8376ACPZ-WP

Part No AD8376ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description ULTRALOW DISTORTION IF DUAL VGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Variable Gain Amplifier
Applications Driver
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555822-AD8376ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8376ACPZ-WP CAD Model

Description

Product Overview: AD8376ACPZ-WP from Analog Devices Inc.

The AD8376ACPZ-WP is a cutting-edge, dual-channel, variable gain amplifier (VGA) designed and manufactured by the renowned Analog Devices Inc. This high-performance component is engineered to provide precise and flexible gain control for a variety of demanding applications, including wireless infrastructure, broadband, and professional audio equipment. The AD8376ACPZ-WP is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and conducive to high-density circuit designs.

One of the standout features of the AD8376ACPZ-WP is its wide bandwidth, which extends up to 700 MHz, allowing it to support a broad range of signal frequencies. This makes it an ideal choice for systems that require high-speed signal processing. Furthermore, the device boasts a linear-in-dB gain control interface, which provides a continuous gain range from -6.2 dB up to 20 dB, with an excellent 0.1 dB gain resolution. This level of control ensures that the amplifier can be finely adjusted to meet the specific requirements of various applications.

With its excellent noise performance and low distortion characteristics, the AD8376ACPZ-WP ensures that signals are amplified with high fidelity, preserving signal integrity and reducing the likelihood of signal degradation. This is particularly important in applications where maintaining signal quality is critical, such as in high-definition audio systems or precision instrumentation.

The device also features a power-down function that reduces power consumption when the amplifier is not in active use, contributing to energy efficiency in the overall system design. Additionally, the AD8376ACPZ-WP operates over a wide supply voltage range from 4.5 V to 5.5 V, providing design flexibility and compatibility with a variety of power systems.

In summary, the AD8376ACPZ-WP from Analog Devices Inc. is a versatile and high-quality VGA that offers precise gain control, wide bandwidth, and exceptional signal integrity. Its robust feature set and compact form factor make it an excellent choice for designers looking to create sophisticated electronic systems with demanding performance requirements.

For detailed specifications, application guides, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local authorized distributor.

You May Also Be Interested in

Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5056 $62.0224
10+ $12.7226 $127.2260
15+ $12.3250 $184.8750
20+ $11.9274 $238.5480
26+ $11.5298 $299.7748
34+ $10.3370 $351.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess