EN
  • EN
  • DE

MAX3747EUB+

Part No MAX3747EUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX3747
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211168-MAX3747EUB+
Ultra Librarian 3D Model Ultra Librarian MAX3747EUB+ CAD Model

Description

Maxim Integrated MAX3747EUB+ Limiting Amplifier

The Maxim Integrated MAX3747EUB+ is a high-performance, compact limiting amplifier designed for optical networking applications that require precise signal conditioning. This device is specifically engineered to amplify low-level input signals to a constant output level, ensuring a consistent signal quality regardless of the input signal's amplitude variations. It is a critical component in the design of fiber optic receivers, where maintaining signal integrity is paramount for high-speed data transmission.

The MAX3747EUB+ operates within the frequency range of 10Mbps to 2.7Gbps, making it suitable for a variety of data rate requirements, including Gigabit Ethernet, Fibre Channel, and SONET/SDH applications. Its small 10-pin µMAX package allows for space-saving designs, which is essential for modern, compact optical modules and network equipment.

One of the standout features of the MAX3747EUB+ is its integrated loss-of-signal (LOS) detection circuitry. This feature allows the device to monitor the incoming signal and provide a digital indication when the signal falls below a user-adjustable threshold. This functionality is crucial for network reliability, enabling systems to quickly respond to signal degradation or loss.

In addition to its primary amplification and LOS detection capabilities, the MAX3747EUB+ offers a programmable output amplitude and a wide dynamic range, which can handle input signals from 5mVp-p to 1800mVp-p. This versatility makes it an excellent choice for a variety of optical network interfaces and transceiver modules.

The device is characterized for operation over the -40°C to +85°C temperature range, ensuring reliable performance in diverse environments. Its low power consumption is also an advantage for systems where efficiency is a concern.

Overall, the Maxim Integrated MAX3747EUB+ is a robust and flexible limiting amplifier that delivers consistent performance and is an ideal choice for designers working on high-speed optical communication systems.

You May Also Be Interested in

Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3016 $91.3016
2+ $74.9145 $149.8290
3+ $72.5733 $217.7199
4+ $70.2321 $280.9284
5+ $67.8909 $339.4545
6+ $60.8673 $365.2038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess