EN
  • EN
  • DE

MAX8520ETP

Part No MAX8520ETP
Manufacturer Maxim Integrated
Catalog Misc Products
Description Smallest TEC Power Drivers for Optical Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829992-MAX8520ETP
Ultra Librarian 3D Model Ultra Librarian MAX8520ETP CAD Model

Description

Maxim Integrated MAX8520ETP High-Efficiency Power Amplifier

The Maxim Integrated MAX8520ETP is a state-of-the-art power amplifier designed for demanding applications that require high efficiency and reliability. This power amplifier is a part of Maxim's extensive range of integrated circuits designed for power management and signal conditioning tasks.

The MAX8520ETP operates over a wide frequency range and is optimized for 3.3V to 5.5V power supplies, making it a versatile choice for a variety of systems. It is particularly well-suited for wireless communication devices, broadband access equipment, and other applications where efficient power amplification is critical.

Key Features:

  • High Efficiency: The MAX8520ETP is engineered to provide high efficiency, which helps to reduce power consumption and heat dissipation in your system. This makes it an ideal solution for portable and battery-powered devices where power efficiency is paramount.
  • Thermal Management: With an integrated thermal overload protection, the device ensures reliable operation even under high temperature conditions. This feature helps to prevent damage to the amplifier and the surrounding components, enhancing the overall durability of your system.
  • Flexible Operation: The amplifier supports a wide range of input signals and can be easily configured to match the specific requirements of your application. This flexibility allows designers to use the MAX8520ETP in a broad array of products without significant redesign.
  • Compact Package: The MAX8520ETP comes in a compact, 20-pin thin QFN package, which saves valuable board space and makes it easier to integrate into space-constrained designs.
  • Integrated Features: Additional integrated features include under-voltage lockout, over-temperature protection, and a shutdown mode, which contribute to the device's robust performance and ease of use.

Whether you are designing a new wireless communication device or looking to improve the power efficiency of an existing system, the Maxim Integrated MAX8520ETP offers a high-performance solution that does not compromise on quality or reliability. With its advanced features and compact design, this power amplifier is an excellent choice for engineers who demand the best in power management technology.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7661 $62.2983
7+ $17.0389 $119.2723
11+ $16.5065 $181.5715
15+ $15.9740 $239.6100
19+ $15.4416 $293.3904
26+ $13.8441 $359.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,695 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess