EN
  • EN
  • DE
  • IT

LA8160V-MPB-E

Part No LA8160V-MPB-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description AGC AMPLIFIER AND PRE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Preamplifier
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 174686-LA8160V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA8160V-MPB-E CAD Model

Description

The LA8160V-MPB-E is a cutting-edge semiconductor product from ON Semiconductor, a leading provider in the industry known for its high-performance and reliable components. This particular product is designed to meet the rigorous demands of modern electronics, providing a solution that is both efficient and versatile.

Key Features

  • High Integration: The LA8160V-MPB-E is a highly integrated circuit, which means it combines multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Energy Efficient: It operates with a focus on energy efficiency, which is crucial for battery-powered devices, helping to extend the operational lifespan and reduce power consumption.
  • Durability: Constructed with robust materials, this product is built to withstand harsh conditions and provide a long-lasting performance.
  • High Performance: ON Semiconductor's commitment to quality ensures that the LA8160V-MPB-E delivers high performance, making it suitable for demanding applications.

Applications

The LA8160V-MPB-E is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices

Technical Specifications

ON Semiconductor provides detailed technical specifications for the LA8160V-MPB-E, ensuring that engineers and designers can integrate this component into their systems with full knowledge of its capabilities and limitations.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The LA8160V-MPB-E is subject to rigorous testing and quality control measures, ensuring that each component meets the high standards expected by customers in various industries.

Environmental Compliance

The LA8160V-MPB-E is designed with environmental regulations in mind, complying with RoHS and other global standards to minimize its environmental impact.

Overall, the LA8160V-MPB-E from ON Semiconductor represents a superior choice for designers looking for a reliable, high-performance semiconductor product that aligns with today's technological and environmental standards.

You May Also Be Interested in

Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $91.4071
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.5485
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $11.8028
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.4100
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $3.2081
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.1113
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.4631
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $35.8568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,616 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess