EN
  • EN
  • DE

MAX3509EUP+

Part No MAX3509EUP+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description MAX3509 UPSTREAM CATV AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Variable Gain Amplifier
Applications CATV
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211068-MAX3509EUP+
Ultra Librarian 3D Model Ultra Librarian MAX3509EUP+ CAD Model

Description

Maxim Integrated MAX3509EUP+ Cable Upstream Amplifier

The Maxim Integrated MAX3509EUP+ is a highly integrated, low-power, variable-gain amplifier designed specifically for cable modem applications. It's engineered to meet the stringent requirements of DOCSIS (Data Over Cable Service Interface Specification) systems, ensuring reliable and high-speed data transmission over cable networks. This product is a crucial component for cable modem upstream signal amplification, providing a robust solution for cable operators and consumers seeking enhanced network performance.

Key Features:

  • Frequency Range: The MAX3509EUP+ operates over a 5MHz to 65MHz frequency range, making it suitable for a variety of upstream communication channels.
  • Variable Gain: It offers a programmable gain range from 0dB to 60dB in 0.5dB steps, allowing precise control over signal amplification to optimize performance and minimize distortion.
  • Low Noise Figure: With a low noise figure of 6dB, the amplifier maintains signal integrity, ensuring clear and consistent data transmission.
  • High Linearity: The device provides excellent linearity with a third-order intercept point (IP3) of 46dBmV, essential for maintaining signal quality in a multi-carrier environment.
  • Power Efficiency: Designed for power-sensitive applications, the MAX3509EUP+ features a low-power operation mode, consuming only 150mW to reduce overall system power requirements.
  • Integrated Shutdown: An integrated shutdown feature allows the amplifier to be turned off, further conserving power when not in use.

Applications:

The MAX3509EUP+ is ideal for cable modems, set-top boxes, and other cable systems that require upstream signal amplification. Its robust design and high-performance characteristics make it a preferred choice for enhancing the upstream path in cable communication systems.

Package and Quality:

Housed in a compact 20-pin TSSOP package, the MAX3509EUP+ is designed to fit into space-constrained applications while providing reliable operation. Maxim Integrated ensures quality and reliability, making this amplifier a trusted solution for both manufacturers and end-users in the cable communications market.

With its combination of performance, integration, and power efficiency, the Maxim Integrated MAX3509EUP+ stands out as a superior choice for cable modem upstream signal amplification.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess