EN
  • EN
  • DE

UC3843ADT

Part No UC3843ADT
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742878-UC3843ADT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3843ADT CAD Model

Description

Product Overview: Texas Instruments UC3843ADT

The UC3843ADT is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications requiring a minimal external component count. This integrated circuit (IC) offers an optimal solution for power supply designs by combining flexibility, reliability, and efficiency in a compact SOIC-14 package.

Key Features

  • Current Mode Control: The UC3843ADT operates with current mode control, providing faster response to load changes, inherent pulse-by-pulse current limiting, and simplified loop compensation.
  • High-Frequency Operation: With an oscillator frequency capable of up to 500 kHz, this IC allows for smaller transformer and filter components, reducing the overall size and cost of the power supply.
  • Low Startup Current: The low startup current of less than 1 mA ensures efficient system performance by minimizing standby power consumption.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to provide consistent duty cycle limits, which enhances the performance of the power supply across different loads and input voltages.
  • Automatic Feed Forward Compensation: This feature improves the response to input voltage variations, maintaining stable output voltage in a variety of conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the IC operates only when the supply voltage is sufficient, protecting the circuit from low voltage conditions.

Applications

The UC3843ADT is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power converters for personal computers
  • DC-DC modules
  • Battery chargers
  • LED drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC3843ADT is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring long-term reliability and performance. Whether you're developing a power supply for consumer electronics, industrial systems, or telecommunications equipment, the UC3843ADT offers a high-quality solution that engineers trust.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,240 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess