EN
  • EN
  • DE

SN74CBTD3306D

Part No SN74CBTD3306D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL FET BUS SWITCH WITH LEVEL SHIFTING | IC DUAL FET BUS SW 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 74CBTD3306
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1254300-SN74CBTD3306D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3306D CAD Model

Description

The SN74CBTD3306D is a high-quality dual FET bus switch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit provides a low ON-state resistance connection in a digital bus-switching application, which is ideal for switching applications in various electronic devices.

Key Features

  • Low ON-State Resistance: The switch features a bidirectional FET with low ON-state resistance, ensuring minimal signal distortion and power loss during operation.
  • 5-V Tolerant Inputs: The device can handle 5-V tolerant inputs, which makes it compatible with mixed-voltage systems and provides design flexibility.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Fast Switching: The SN74CBTD3306D offers fast switching speeds, which is critical for high-performance systems that require quick response times.
  • Wide Operating Temperature Range: This bus switch operates across a broad temperature range, from -40°C to 85°C, allowing it to be used in various environments.

Applications

The versatility of the SN74CBTD3306D makes it suitable for a wide range of applications, including:

  • Computing systems
  • Networking equipment
  • Signal gating
  • Data communication
  • Server and telecom infrastructure
  • Portable electronics

Technical Specifications

Some notable technical specifications of the SN74CBTD3306D include:

  • Package: SOIC (D)
  • Switch Configuration: 1 x 1:1
  • Number of Channels: 2
  • Number of Switches: 2
  • On-State Resistance Max: 5 Ohms
  • Switching Voltage: -5.5 V to 5.5 V
  • Operating Supply Voltage: 4 V to 5.5 V

The SN74CBTD3306D is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for the electronics industry. Its performance and versatility make it a go-to choice for engineers and designers looking to optimize their digital switching applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0862 $54.3100
115+ $0.8913 $102.4995
175+ $0.8634 $151.0950
240+ $0.8356 $200.5440
310+ $0.8077 $250.3870
415+ $0.7242 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess