EN
  • EN
  • DE

74AHT574PW

Part No 74AHT574PW
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040104-74AHT574PW
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AHT574PW CAD Model

Description

Product Overview: 74AHT574PW by NXP

The 74AHT574PW is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the 74AHT series, known for its advanced high-speed CMOS technology. The 74AHT574PW is an octal D-type flip-flop that features a non-inverting 3-state bus interface, designed to provide a robust and reliable solution for data storage, transfer, and communication in complex electronic systems.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Operating Voltage: 2.0V to 5.5V, accommodating a wide range of applications and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed: Capable of operating at high frequencies, making it suitable for fast data processing and high-speed computing applications.
  • Low Power Consumption: The device is designed for low power dissipation, making it ideal for battery-powered and power-sensitive applications.
  • Package Type: TSSOP20 (Thin Shrink Small Outline Package), which is a space-saving package that is ideal for compact PCB layouts.
  • Temperature Range: Operational from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-oriented applications and shared data lines.

Applications

The 74AHT574PW is versatile and can be used in various applications that require high-speed data transfer and storage. These include:

  • Data communication systems
  • Computer systems and servers
  • Industrial control systems
  • Telecommunications equipment
  • Portable electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The 74AHT574PW is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With its advanced features and robust design, the 74AHT574PW from NXP is an excellent choice for designers looking for a dependable and efficient solution for their digital logic needs.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess