EN
  • EN
  • DE

6A4B-D3

Part No 6A4B-D3
Manufacturer Diodes Incorporated
Catalog OEM Parts (0 - 9)
Description 6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 6 A
Contact Plating Tin
Forward Voltage 900 mV
Lead Free Yes
Max Repetitive Reverse Voltage (Vrrm) 400 V
Mount Through Hole
Peak Reverse Current 10 µA
RoHS Compliant
Win Source Part Number 1039830-6A4B-D3
Categories OEM Parts(0-9)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6A4B-D3 CAD Model

Description

Product Overview: 6A4B-D3 - Diodes Incorporated

The 6A4B-D3 from Diodes Incorporated is a robust rectifier diode, designed for general-purpose use in a wide array of electronic applications. This component is engineered to offer efficient and reliable performance in a compact package, making it a versatile choice for designers and engineers looking to incorporate a high-quality rectifier into their circuits.

Key Features:

  • High Current Capability: The 6A4B-D3 is capable of conducting up to 6 amperes of average rectified current, providing ample capacity for high-current applications.
  • Low Forward Voltage Drop: With its optimized design for low forward voltage drop, this diode ensures minimal power loss and improved efficiency in operation.
  • High Surge Current Capability: The device can withstand high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • Robust Thermal Performance: The diode's package is designed for optimal thermal performance, ensuring reliability even under high temperature operating conditions.
  • Wide Operating Temperature Range: The 6A4B-D3 operates effectively over a broad temperature range, accommodating various environmental conditions without compromising performance.

Applications:

The 6A4B-D3 is well-suited for a variety of applications, including:

  • Power Supply Units (PSUs)
  • Automotive Electronics
  • Battery Charging Systems
  • Consumer Electronics
  • Industrial Equipment
  • Telecommunication Systems

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The 6A4B-D3 rectifier diode is no exception, having undergone rigorous testing to ensure its performance under various conditions. Customers can trust this component to provide consistent, dependable service throughout its lifespan.

Environmental Compliance:

In line with global environmental standards, the 6A4B-D3 is manufactured to comply with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

With its combination of high current capability, low power loss, and robust design, the 6A4B-D3 from Diodes Incorporated stands as a reliable choice for those in need of a general-purpose rectifier diode.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess