EN
  • EN
  • DE

PDTC123JE

Part No PDTC123JE
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236674-PDTC123JE
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date May 27, 1999
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PDTC123JE CAD Model

Description

The PDTC123JE is a cutting-edge transistor from NXP Semiconductors, designed for modern electronic applications requiring high performance and reliability. This product is part of NXP's extensive portfolio of bipolar transistors that are well-suited for a variety of uses, from switching to amplification in various circuits.

Key Features

  • Device Type: NPN pre-biased small signal transistor, which includes a resistor network consisting of one base-resistor and one resistor for the collector current. This integration simplifies circuit design and minimizes component count.
  • Package: The PDTC123JE is housed in a compact SOT-323 package, which is ideal for space-constrained applications while providing excellent power dissipation and thermal performance.
  • Power Handling: With a total power dissipation of 250 mW, this transistor can handle a reasonable amount of power for its size, making it suitable for a wide range of applications.
  • Collector-Base Voltage (VCBO): It has a collector-base voltage of 50 V, which ensures stable operation under various conditions and provides a good margin for voltage spikes and transients.
  • Collector Current: The device supports a continuous collector current up to 100 mA, allowing it to drive moderate loads directly.
  • Resistor Ratios: The integrated resistors have precise ratios, which provides consistent performance and eases the design process for biasing the transistor.

Applications

The PDTC123JE is versatile and can be used in numerous applications such as:

  • Switching and amplification in consumer electronics
  • Driver stages in audio equipment
  • Control circuits in embedded systems
  • Signal processing
  • Power management circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PDTC123JE is no exception. It is manufactured to the highest standards, ensuring that it meets stringent performance and reliability criteria. This makes the PDTC123JE an excellent choice for designers looking for a dependable component that can withstand the rigors of daily use in commercial and industrial environments.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0165 $50.0775
6,455+ $0.0155 $100.0525
10,000+ $0.0150 $150.0000
14,390+ $0.0139 $200.0210
18,660+ $0.0134 $250.0440
23,440+ $0.0128 $300.0320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,620 pieces
MOQ: 3035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess