EN
  • EN
  • DE

67L040

Part No 67L040
Manufacturer Sensata Technologies/Airpax
Catalog OEM Parts (0 - 9)
Description Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-2
Color Black
Mount Through Hole
Number of Pins 2
REACH SVHC No SVHC
RoHS Compliant
Switching Temperature 40 °C
Termination PC Pins
Throw Configuration SPST
Type Mechanical
Win Source Part Number 1021116-67L040
Categories OEM Parts(0-9)
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67L040 CAD Model

Description

The Sensata Technologies/Airpax 67L040 is a thermal circuit breaker designed for use in electronic equipment.

  • Switching Temperature: 40°C
  • Maximum Voltage Rating: 250VAC
  • Manufacturer: Sensata Technologies/Airpax
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Color: Black
  • Termination: PC pins
  • Mounting: SMD (SMT)
  • Throw Configuration: SPST
  • RoHS: Compliant

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess