EN
  • EN
  • DE

LX8585-15CDD

Part No LX8585-15CDD
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V 4.6A TO263 POWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 1.4V @ 4.6A
Current - Output 4.6A
Current - Quiescent (Iq) 10 mA
PSRR 83dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package TO-263, Power;5;9;7;10;8;3;4;2;1;5503;1662;620;785;4991;505;175;974;600278;516;600062;31;5796;4878;5272;600039;2832;1219;600026;342;448;544;600010;600060;4491;1016;5769;576;353;150;278;1589;600066;14;600049;1727;2129;5380;816;954;568;488;10;149;1833;20;1695;1028;601924;2156;846;3565;1261;600057;5814;600;425;5399;600016;863;1568;497;5536;1801;296;15;893;264;4518;3351;600018;742;269;818;0;109394;109392;109398;130533;109397;109396;130108;133016;93571;94377;126903;13250;124223;121423;63041;63042;63043;63044;63045;126537;126538;123017;123016;126539;123322;123323;119914;131026;131024;131025;131021;105352;107937;117459;19145;123353;123354;123355;123356;123335;123357;123358;123359;123360;49746;43589;109395;111219;125782;109399;109401;50370;130556;120565;120564;483;50423;111181;111234;117460;133017;111216;111217;128801;131432;130566;14338;6786;12741;131682;37068;50045;16394;11394;121519;129342;121520;129925;77902;29218;75048;82416;82869;82870;82871;82872;82873;82874;82875;82876;75049;82877;82878;112616;75050;82879;75051;75052;75053;75054;75055;82417;75056;82880;82418;82881;82882;82419;75057;82420;82883;82884;82885;75058;75059;89000;75060;82886;82887;82888;82889;82890;31833;82891;82422;82423;82424;82892;75061;82425;82893;82894;82895;75062;75063;75064;82426;75065;75066;82896;82897;75067;82427;81710;75068;75069;75070;75071;82898;75072;82899;82900;82428;75073;75074;82901;82902;82903;82916;75075;75076;82904;82421;62944;62945;62946;62947;62948;62949;62950;62951;62952;62953;62954;62955;62956;123361;63069;63070;63071;63072;63073;63074;63075;63076;130185;63077;86741;86742;113493;113494;113495;63078;63079;63080;63081;75305;63082;76145;63083;63084;63085;63086;63087;63096;63097;63625;63626;123401;123362;123402;123363;123364;123015;123365;123366;123014;123013;123154;125757;123012;123367;123011;123368;123010;123369;123370;123371;123372;123009;123373;123374;123375;123008;123007;123351;123376;123377;123378;123006;123403;123404;123379;123005;123004;123380;123381;123003;123382;63098;63099;63101;63103;63104;63105;63088;63106;130107;104307;26578;27997;76803;76802;76794;76793;76792;76790;76789;76788;76787;76785;76784;76782;129018;108153;108155;108152;68511;68512;113612;68513;68514;68515;68516;68517;68518;68519;68520;68521;68522;129106;114169;86716;86717;68523;68524;68525;68527;68528;88559;68529;73463;11298;115806;127311;124396;124397;109952;109945;124398;127225;109958;109960;109956;127223;124402;37066;114771;96708;124950;118011;111321;76774;108091;117298;117294;117297;117300;117295;117293;117296;117299;109393;109391;113363;113364;123895;117457;122884;117458;117456;122882;122883;8;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;379491;389019;389022;389034;1;310372;310373;310374;310775;347431;390144;1;2;3;4;5;6;7;8;238739;215517;215306;201583;200213;197371;194845;190511;188820;184599;165863;163472;161418;159248;155184;474082;143804;112606;104846;108743;103543;97404;81890;87719;74516;281266;253214;267453;233087;202628;132008;128656;55539;55862;57684;62637;126943;132758;134280;202627;174115;176389;176617;177404;177037;178393;179204;228504;206189;208524;713231;249171;231500;231255;232005;233086;233567;234104;267452;251145;253213;254133;254314;281265;269697;270755;295157;305478;298238;74515;65977;80315;76064;87718;92529;88648;89177;89225;97403;93010;93690;93762;103542;99031;108742;104845;105066;112605;109853;116509;116548;116549;116550;113868;119717;117677;1945;143803;139293;146516;149434;147235;147457;151898;15
Ultra Librarian 3D Model Ultra Librarian LX8585-15CDD CAD Model

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess