EN
  • EN
  • DE

LT1460DCN8-2.5#PBF

Part No LT1460DCN8-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8DIP  /  Series Voltage Reference IC Fixed 2.5V V ±0.1% 40 mA 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 40 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Noise - 10Hz to 10kHz 10µVrms
Voltage - Input 3.4V ~ 20V
Current - Supply 165µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1156959-LT1460DCN8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460DCN8-2.5#PBF CAD Model

Description

Product Overview: LT1460DCN8-2.5#PBF

The LT1460DCN8-2.5#PBF is a precision voltage reference component manufactured by Analog Devices Inc., known for its reliability and performance in a wide array of electronic applications. This micropower bandgap reference offers a fixed 2.5V output voltage with remarkable stability and accuracy, making it an ideal choice for precision data conversion in a diverse range of products.

Key Features

  • Fixed Output Voltage: This device provides a stable 2.5V reference voltage, which is crucial for systems requiring a precise reference point for analog-to-digital or digital-to-analog conversions.
  • Low Power Consumption: The LT1460DCN8-2.5#PBF is designed for efficiency, consuming minimal power and making it suitable for battery-powered and portable devices.
  • High Accuracy: With superior accuracy, this voltage reference ensures that the output voltage is maintained with minimal deviation, which is critical for high-precision applications.
  • Temperature Stability: The device exhibits excellent temperature stability, maintaining its accuracy across a wide temperature range, which is essential for applications operating under varying environmental conditions.
  • Low Dropout Voltage: It features a low dropout voltage, which allows the reference to operate effectively even with minimal difference between the supply voltage and the output voltage.
  • Package: The component is available in an 8-lead DIP package, which is easy to handle and integrate into various circuit designs.
  • RoHS Compliant: The LT1460DCN8-2.5#PBF meets RoHS compliance, ensuring that it adheres to environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The LT1460DCN8-2.5#PBF is versatile and can be used in multiple applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

With its combination of low power consumption, high accuracy, and temperature stability, the LT1460DCN8-2.5#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess