The 845HN-1A-C-12VDC is a PCB power relay manufactured by Song Chuan Precision Company. It is designed to switch electrical circuits with a compact form factor, making it suitable for various applications where space is limited. The relay combines reliable performance with a high switching capacity, making it a dependable component in electronic devices. The 'HN' likely designates a high isolation distance.
Applications
- Power Supplies
- Industrial Control Systems
- HVAC Systems
- Lighting Control
- Small Appliances
Features
- PCB Mount Power Relay
- Single Pole Single Throw (SPST) Contact Form
- 12VDC Coil Voltage
- High Isolation
- High Switching Capacity
Benefits
- Reliable Switching of Power Circuits
- Suitable for High Isolation applications
- Compact Design for PCB Mounting
- Provides Efficient Circuit Control
- Long service life
Additional Details
The 845HN-1A-C-12VDC relay requires a 12VDC coil voltage to operate. The '1A' signifies a Single Pole Single Throw (SPST) contact arrangement, meaning the relay has one normally open contact that closes when energized. The 'C' typically indicates a specific contact material. High isolation provides increased safety and prevents unwanted current leakage. The relay's contact rating, which specifies the maximum voltage and current it can safely handle, must be carefully considered during circuit design to avoid damage and ensure reliable operation.
The use of a flyback diode across the coil is recommended to protect the driving circuitry from voltage spikes. Proper PCB layout practices should be followed to minimize noise and ensure optimal relay performance. The relay's compact size and high switching capacity make it a versatile choice for various power switching applications.