EN
  • EN
  • DE
  • IT

LA7795T-TLM-E

Part No LA7795T-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description ANALOG CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Amplifier
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 174628-LA7795T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA7795T-TLM-E CAD Model

Description

Introducing the LA7795T-TLM-E from ON Semiconductor

The LA7795T-TLM-E is a cutting-edge product from ON Semiconductor, a renowned leader in the field of energy-efficient innovations in power and signal management, logic, discrete, and custom solutions. This product is designed to cater to a wide range of applications, making it an ideal choice for professionals looking for high-performance and reliable components.

Key Features

  • High-Efficiency: The LA7795T-TLM-E is designed to provide maximum efficiency, which is critical for reducing power consumption and improving overall product performance.
  • Durability: Manufactured with high-quality materials, this product offers excellent durability and a long operational life, ensuring reliability in various applications.
  • Versatility: ON Semiconductor's LA7795T-TLM-E is versatile and can be used in multiple industries, including automotive, consumer electronics, and industrial applications.
  • Compact Design: Its compact size allows for easy integration into space-constrained designs, making it a convenient solution for modern electronic devices.

Applications

The LA7795T-TLM-E is suitable for a broad spectrum of applications. Its robust design and high efficiency make it perfect for use in:

  • Power management systems
  • Automotive electronics
  • Consumer electronic devices such as TVs, computers, and gaming consoles
  • Industrial control units
  • Portable electronic devices where power efficiency is critical

Quality and Support

ON Semiconductor is committed to providing the highest quality products and customer support. The LA7795T-TLM-E is backed by the company's rigorous testing and quality assurance processes, ensuring that customers receive a product that not only meets but exceeds industry standards. Furthermore, ON Semiconductor offers comprehensive technical support for the LA7795T-TLM-E, assisting customers with integration, troubleshooting, and any other issues that may arise.

In conclusion, the LA7795T-TLM-E from ON Semiconductor stands out as a superior product for professionals seeking efficiency, reliability, and versatility in their electronic components. With its robust feature set and wide range of applications, it is poised to be a valuable addition to any project.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $3.0128
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $11.8028
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.7321
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.6726
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $19.3820
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $3.2081
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $11.4709

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5703 $68.5545
35+ $3.7501 $131.2535
54+ $3.6337 $196.2198
74+ $3.5160 $260.1840
96+ $3.3995 $326.3520
128+ $3.0477 $390.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess