EN
  • EN
  • DE

2SD1801-TL

Part No 2SD1801-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815361-2SD1801-TL
Ultra Librarian 3D Model Ultra Librarian 2SD1801-TL CAD Model

Description

Product Overview: 2SD1801-TL

The 2SD1801-TL is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is a versatile component commonly utilized in a variety of electronic applications due to its impressive amplification and switching capabilities.

Key Features

  • High Current Capacity: The 2SD1801-TL is capable of handling a collector current (Ic) of up to 3A, making it suitable for moderate to high-power applications.
  • Low VCE(sat): It offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: This transistor is designed for high-speed switching applications, allowing for quick transitions between on and off states.
  • Complementary PNP Type: The 2SD1801-TL has a complementary PNP type available, enabling the creation of push-pull amplifier configurations for more complex circuit designs.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SD1801-TL is a reliable component for long-term use in various electronic devices.

Applications

The versatility of the 2SD1801-TL allows it to be used in a wide range of applications. Some common uses include:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Switching regulators
  • Signal processing

Product Specifications

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage (VCEO) 50V
Collector Current (Ic) 3A
Power Dissipation (Pd) 1.25W
Operating Temperature Range -55°C to +150°C
Package / Case TP-FA

With its robust performance and ON Semiconductor's guarantee of quality, the 2SD1801-TL is an excellent choice for designers and engineers looking to enhance their electronic designs with a reliable and efficient transistor.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess