EN
  • EN
  • DE

LM4756TA

Part No LM4756TA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070136-LM4756TA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4756TA CAD Model

Description

The LM4756TA is a stereo high-performance integrated audio amplifier capable of delivering 20W per channel into an 8Ω load with low distortion. Manufactured by Texas Instruments (formerly National Semiconductor), it's designed for high-fidelity audio applications requiring clean and powerful amplification in a compact package.

Applications

  • Stereo audio amplifiers
  • Home theater systems
  • Powered speakers
  • Televisions
  • PC audio
  • Mini/Micro audio systems
  • AV Receivers

Features

  • 20W per channel output power into 8Ω
  • Low distortion (THD+N typically 0.06% at 1 kHz)
  • Mute function
  • Standby function
  • Short-circuit protection
  • Thermal overload protection
  • Overvoltage protection
  • Integrated power op amps

Benefits

  • High-Quality Audio: Delivers clean and powerful stereo audio with low distortion for an enhanced listening experience.
  • Compact Design: Integrated solution reduces the number of external components, saving board space.
  • Protection Features: Short-circuit, thermal overload, and overvoltage protection ensure robust and reliable operation.
  • Power Saving Modes: Mute and standby functions help reduce power consumption when the amplifier is not in use.
  • Ease of Use: Simplified design reduces time to market.

The LM4756TA requires an external heatsink to dissipate heat generated during operation. The size of the heatsink depends on the operating conditions and the expected power dissipation. Proper heatsinking is crucial for preventing thermal shutdown and ensuring reliable performance. It comes in a TO-220 package.

This audio amplifier is a suitable choice for applications requiring a compact and high-performance stereo amplifier solution with comprehensive protection features.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess