EN
  • EN
  • DE

ADP2381AREZ-R7

Part No ADP2381AREZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201282-ADP2381AREZ-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADP2381AREZ-R7 CAD Model

Description

ADP2381AREZ-R7: High-Efficiency, Step-Down DC-to-DC Regulator

The ADP2381AREZ-R7 is a state-of-the-art, high-efficiency, synchronous, step-down DC-to-DC regulator from Analog Devices Inc., designed to meet the demanding performance requirements of modern electronic devices. It is capable of delivering up to 20A of continuous output current with an input voltage range of 4.5 V to 20 V, making it a versatile solution for a wide range of applications.

This regulator integrates a proprietary high-speed current mode, constant frequency PWM control scheme that ensures stable operation over a wide range of input voltages and load conditions. The ADP2381AREZ-R7 also features an adjustable switching frequency from 300 kHz to 1 MHz, allowing designers to optimize the performance of their power supply for efficiency or component size.

The device comes in a compact 16-lead HSOP package, which is RoHS compliant and has an R7 suffix, indicating its tape and reel packaging format that is suitable for automated assembly processes. The ADP2381AREZ-R7's robust design includes a number of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown (TSD), and power good (PG) flag, enhancing system reliability and safety.

With its high efficiency, the ADP2381AREZ-R7 reduces power losses and thus minimizes the need for heat dissipation, which can be crucial in space-constrained applications. The regulator's high level of integration reduces the need for external components, simplifying design, reducing board space requirements, and accelerating time-to-market for end products.

Typical applications for the ADP2381AREZ-R7 include communications infrastructure, networking equipment, industrial and instrumentation systems, healthcare devices, and consumer electronics that require efficient power management. Its versatility, combined with Analog Devices' reputation for quality and reliability, makes the ADP2381AREZ-R7 an excellent choice for designers looking to optimize their power supply solutions.

For detailed specifications, application notes, and support tools, customers can visit the Analog Devices Inc. website or contact their technical support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4886 $50.9316
15+ $6.9650 $104.4750
23+ $6.7473 $155.1879
31+ $6.5297 $202.4207
40+ $6.3120 $252.4800
54+ $5.6591 $305.5914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 651 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess