EN
  • EN
  • DE

LXHL-FW1C

Part No LXHL-FW1C
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Description Power LED Illuminator; LED Color: White; Viewing Angle: 110°; Forward Current: 350mA; Forward Voltage: 3.99V; Color:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Current Rating 350 mA
Forward Current 350 mA
Forward Voltage 3.99 V
Lead Free Yes
Luminous Flux 40.5 lm
Maximum Operating Temperature 105 °C
Max Power Dissipation 1 W
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 2
Power Dissipation 1 W
Power Rating 1 W
RoHS Compliant
Test Current 350 mA
Viewing Angle 85 °
Width 19 mm
Win Source Part Number 1073214-LXHL-FW1C
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXHL-FW1C CAD Model

Description

The Lumileds LXHL-FW1C is a 1W white LED with a forward voltage of 3.99V and a current rating of 350mA.

  • Power: 1W
  • Forward Voltage: 3.99V
  • Current: 350mA
  • Viewing Angle: 85 degrees
  • Luminous Flux: 40.5lm
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum Operating Temperature: 105 degrees Celsius
  • Mounting: Screw
  • Width: 19mm
  • Category: OEM parts

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess