EN
  • EN
  • DE

HMC633

Part No HMC633
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Bulk
Frequency 5GHz ~ 17GHz
P1dB 23dBm
Gain 31dB
Noise Figure 9dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 180mA
Test Frequency 5GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC633
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 25 pcs
Win Source Part Number 1382260-HMC633
Ultra Librarian 3D Model Ultra Librarian HMC633 CAD Model

Description

The HMC633 from Analog Devices Inc. is a high-performance, fully integrated voltage-controlled oscillator (VCO) designed to deliver exceptional frequency control and stability in a compact package. This VCO is part of Analog Devices' extensive range of RF and microwave products, which are renowned for their precision, reliability, and cutting-edge technology.

Key Features

  • Wide Frequency Range: The HMC633 operates over a broad frequency range, making it a versatile component for various applications.
  • High Output Power: It provides a robust output power level, which ensures clear and strong signal transmission.
  • Low Phase Noise: The device exhibits low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Excellent Tuning Linearity: The VCO offers excellent tuning linearity, which simplifies frequency control and enhances overall system performance.
  • Integrated Resonator: With an integrated resonator, the HMC633 ensures consistent performance without the need for external components.
  • Compact Package: The device comes in a compact package, optimizing board space without compromising on functionality.

Applications

The HMC633 is well-suited for a wide array of applications, including but not limited to:

  • Test and measurement equipment
  • Point-to-point and point-to-multipoint radios
  • Military radar systems
  • Satellite communications
  • Electronic warfare

Technical Specifications

The technical specifications of the HMC633 make it a standout choice for designers looking for a high-quality VCO:

  • Supply Voltage: The device operates on a standard supply voltage, accommodating typical system power rails.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability across various environmental conditions.
  • Output Waveform: The VCO generates a clean, stable waveform that can be easily integrated into RF systems.

In summary, the HMC633 from Analog Devices Inc. represents a blend of performance, efficiency, and compactness, making it an ideal choice for engineers and designers in the field of RF and microwave communications.

You May Also Be Interested in

Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9346 $53.8692
5+ $22.1002 $110.5010
8+ $21.4095 $171.2760
10+ $20.7189 $207.1890
13+ $20.0283 $260.3679
17+ $17.9564 $305.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess