EN
  • EN
  • DE

DMP3021SFVWQ-13

Part No DMP3021SFVWQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 9.8A PWRDI3333-8 / P-Channel 30 V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 11A (Ta), 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 15mOhm @ 8A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1799 pF @ 15 V
FET Feature -
Power Dissipation (Max) 1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package PowerDI3333-8 (SWP) Type UX
Package / Case 8-PowerVDFN
Base Product Number DMP3021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1357317-DMP3021SFVWQ-13
Ultra Librarian 3D Model Ultra Librarian DMP3021SFVWQ-13 CAD Model

Description

Product Overview: DMP3021SFVWQ-13 by Diodes Incorporated

The DMP3021SFVWQ-13 is a high-performance P-Channel MOSFET presented by Diodes Incorporated, renowned for its commitment to delivering semiconductor solutions that meet the evolving needs of the electronics industry. This MOSFET is designed to offer efficient power management and switching capabilities, making it an ideal choice for a wide range of applications, including power supply, load switch, and battery management systems.

Key Features

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (VDS): -20V
  • Continuous Drain Current (ID): -6.5A
  • RDS(on): Very low at 0.035Ω (max)
  • Configuration: Single
  • Power Dissipation (PD): 1.25W
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: PowerDI3333-8

Advanced Technology

The DMP3021SFVWQ-13 employs advanced trench technology to provide excellent RDS(on) with low gate charge, which results in a device that is highly efficient in minimizing conduction and switching losses. This technology also enhances the MOSFET's performance in terms of thermal resistance, ensuring reliability even under high-temperature operating conditions.

Applications

With its robust feature set, the DMP3021SFVWQ-13 is suitable for a variety of applications that require high efficiency and power density. These include:

  • Power Management for Consumer Electronics
  • DC/DC Converters
  • Load Switches
  • Battery-Powered Devices
  • Motor Control Circuits

Quality and Reliability

Diodes Incorporated ensures that the DMP3021SFVWQ-13 is manufactured to the highest quality standards, with rigorous testing procedures in place to guarantee performance and reliability. Customers can trust this MOSFET to deliver consistent results in their electronic designs, backed by the reputation of a leading semiconductor manufacturer.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess