EN
  • EN
  • DE

UPD43256BGU-70LL

Part No UPD43256BGU-70LL
Manufacturer NEC
Catalog Electronic Wholesale
Description SRAM Chip Async Single 5V 256K-bit 32K x 8 70ns 28-Pin SOP / 256K-BIT CMOS STATIC RAM 32K-WORD BY 8-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277774-UPD43256BGU-70LL
Manufacturer Homepage www.nec.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UPD43256B
Introduction Date May 22, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPD43256BGU-70LL CAD Model

Description

The uPD43256BGU-70LL is a 256K x 1 bit Static Random Access Memory (SRAM) chip manufactured by NEC. It is designed for applications that require fast access times and low power consumption. This SRAM chip is commonly used in various electronic devices for data storage and retrieval.

Applications

  • Embedded systems: Used for program storage and data buffering in embedded applications.
  • Cache memory: Employed as cache memory in processors and microcontrollers.
  • Data acquisition systems: Used for storing data samples in real-time data acquisition.
  • Industrial control systems: Provides memory for control algorithms and data storage.
  • Instrumentation: Stores data and configuration settings in test and measurement equipment.

Features

  • High-speed access time: 70ns access time enables fast data retrieval.
  • Low power consumption: Reduces power requirements and heat dissipation.
  • Single 5V power supply: Operates with a single 5V power supply, simplifying the design.
  • TTL compatible inputs and outputs: Compatible with standard TTL logic levels.
  • Three-state outputs: Allows for easy memory expansion and sharing.
  • 256K x 1 bit organization: Provides a total memory capacity of 256 kilobits.

Benefits

  • Fast data access: High-speed access time ensures quick data retrieval, improving system performance.
  • Low power consumption: Reduces overall power consumption and heat dissipation.
  • Easy integration: TTL compatible inputs and outputs simplify integration with existing systems.
  • Reliable data storage: Provides reliable data storage for critical applications.

Additional Details

The uPD43256BGU-70LL operates with a supply voltage of 5V and has an access time of 70ns. It is available in a DIP (Dual In-line Package) and other surface mount packages. The device is fully tested and guaranteed to meet all published specifications. The memory cell technology used in the uPD43256BGU-70LL provides high data retention and reliability. The three-state outputs allow for easy memory expansion and sharing in multi-memory systems. The low power consumption makes it suitable for battery-powered applications. The uPD43256BGU-70LL is a cost-effective solution for providing high-speed and reliable memory in a wide range of electronic devices.

The uPD43256BGU-70LL is a reliable and efficient SRAM chip that provides fast data access and low power consumption. It is an ideal choice for applications that require high-speed memory access and low power operation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Lowest to $4.5685
Coilcraft
Lowest to $0.1042
Spansion
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
Lowest to $10.3384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess