EN
  • EN
  • DE
  • IT

DC2117A

Part No DC2117A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DEMO BOARD FOR LTC3895EFE  /  LTC3895 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Current - Output 5A
Voltage - Input 14V ~ 130V
Regulator Topology Buck
Frequency - Switching 150kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3895
Base Product Number DC2117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC2117A,505-DC2117A,DC2117A-ND
Standard Package 1
Win Source Part Number 1227369-DC2117A
Ultra Librarian 3D Model Ultra Librarian DC2117A CAD Model

Description

The DC2117A is a cutting-edge evaluation board from Analog Devices Inc., renowned for its precision and innovation in the field of high-performance analog integration. This board is specifically designed to demonstrate the capabilities of its featured component, providing engineers and developers with a robust platform for testing and prototyping advanced circuit designs.

Key Features

  • High Precision: The DC2117A is built to showcase the accuracy and stability of its core integrated circuits, ensuring reliable performance for critical applications.
  • Advanced Integration: With components that are carefully selected for their synergy, the board offers a seamless integration experience, reducing the time and effort required for system development.
  • User-Friendly Interface: The evaluation board comes with a user-friendly interface that simplifies the process of monitoring and controlling various parameters, making it accessible for both novice and experienced users.
  • Versatile Applications: Designed to cater to a wide range of industries, the DC2117A is ideal for use in telecommunications, medical instrumentation, industrial control systems, and more.
  • Comprehensive Documentation: Analog Devices Inc. provides extensive documentation, including datasheets, application notes, and design guides, to assist users in maximizing the board's capabilities.

Technical Specifications

The DC2117A evaluation board is engineered with precision and is equipped with state-of-the-art technology to deliver unparalleled performance. It features a robust layout that facilitates easy access to all critical test points and signal paths. The board's power supply requirements are designed to be flexible, accommodating a variety of voltage inputs to suit different testing scenarios.

Support and Resources

Analog Devices Inc. offers comprehensive support for the DC2117A, including technical assistance from experienced engineers. The company's online support community provides a platform for discussion, troubleshooting, and knowledge sharing. Additional resources such as tutorials, videos, and webinars are available to help users get the most out of their evaluation board experience.

Note: For detailed technical specifications, please refer to the DC2117A datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Richtek USA Inc.
High Efficiency, Synchronous Buck with Dual Linear Controllers
Need more? Email Us
Analog Devices Inc.
IC REG DL BUCK/LNR SYNC 10LFCSP
Lowest to $2.8943
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $8.7590
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $10.2376
Micrel
Digital Power Management IC 2MHz, 600mA DC/DC w/Dual 300mA/300mA Low VIN LDOs
Need more? Email Us
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $16.2515
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG 7OUT BUCK/LNR SYNC 64UQFN
Lowest to $5.2854
Intersil Corporation
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface
Lowest to $3.0426

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess