EN
  • EN
  • DE

RT9206

Part No RT9206
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description High Efficiency, Synchronous Buck with Dual Linear Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 1244340-RT9206
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9206 CAD Model

Description

The RT9206 is a high-efficiency synchronous boost converter designed by Richtek USA Inc. It is optimized for portable applications and devices that require a stable and regulated output voltage from a lower input voltage. The RT9206 is commonly used in battery-powered systems, LED drivers, and other applications where space and efficiency are critical.

Applications

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Battery-Powered Systems: Powering devices from batteries, such as Li-Ion or Li-Polymer.
  • LED Drivers: Providing regulated current to drive LEDs in backlighting and lighting applications.
  • Power Banks: Boosting the battery voltage to a regulated 5V output for charging other devices.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.

Features

  • High Efficiency: Synchronous rectification improves efficiency, minimizing power loss.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Internal Synchronous Rectifier: Integrated synchronous rectifier reduces external component count.
  • Overvoltage Protection (OVP): Protects the output from overvoltage conditions.
  • Overcurrent Protection (OCP): Limits the output current to protect the IC and the load.
  • Thermal Shutdown (TSD): Shuts down the IC when the temperature exceeds a safe limit.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage under varying load conditions.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.
  • Robust Protection: Built-in protection features ensure reliable operation.

Additional Details

The RT9206 utilizes a synchronous rectification scheme, which replaces the traditional Schottky diode with a MOSFET switch, reducing conduction losses and improving efficiency. The switching frequency is typically fixed and optimized for high efficiency. The output voltage is adjustable via an external resistor divider network. Richtek provides comprehensive datasheets, application notes, and evaluation boards to assist designers in implementing the RT9206 in their applications. The device includes soft-start functionality to limit inrush current during startup, reducing stress on components. The RT9206 is available in various package options to suit different board layout requirements.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess