EN
  • EN
  • DE

LT3694IUFD#TRPBF

Part No LT3694IUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 250kHz to 2.5MHz
Voltage/Current - Output 1 0.75 V to 16 V, 2.6A
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 136882-LT3694IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3694IUFD#TRPBF CAD Model

Description

LT3694IUFD#TRPBF - Linear Technology

The LT3694IUFD#TRPBF is a versatile and robust integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for modern power management applications. This high-performance step-down switching regulator is engineered to deliver precision and efficiency, making it an ideal choice for a wide range of electronic devices and systems.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 3.6V to 36V, accommodating a variety of power sources and ensuring compatibility with both low and high voltage systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing the flexibility needed to cater to different voltage requirements of connected components.
  • High Efficiency: With its advanced design, the LT3694IUFD#TRPBF achieves high efficiency, reducing power loss and heat generation, which is crucial for maintaining the reliability and longevity of the system.
  • Robust Thermal Performance: The device is available in a thermally enhanced 28-lead QFN package, which aids in heat dissipation and ensures stable operation even under high load conditions.
  • Integrated Features: It includes an internal 2.8A switch, which simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective solution.
  • Protection Mechanisms: The LT3694IUFD#TRPBF is equipped with various protection features such as overvoltage protection, overtemperature protection, and short-circuit protection, enhancing the safety and durability of the application.

Applications:

With its robust feature set, the LT3694IUFD#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Automotive and industrial systems
  • Telecommunications equipment
  • Distributed power supplies
  • Battery-powered devices

The LT3694IUFD#TRPBF from Linear Technology is a testament to the company's commitment to delivering high-quality, reliable power management solutions. It offers designers the performance, flexibility, and protection needed to create efficient, high-performance electronic systems.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1407 $63.9849
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0316 $232.0428
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess