EN
  • EN
  • DE

MIC2810-4GMYML

Part No MIC2810-4GMYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Digital Power Management IC 2MHz, 600mA DC/DC w/Dual 300mA/300mA Low VIN LDOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222355-MIC2810-4GMYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2810-4GMYML CAD Model

Description

The MIC2810-4GMYML is a high-efficiency, synchronous boost regulator from Micrel (now Microchip Technology). It is designed to provide a regulated output voltage higher than the input voltage, making it suitable for applications such as powering LCD bias, LED backlighting, and other voltage boosting needs. It features a compact solution size and high switching frequency for efficient power conversion.

Applications:

  • LCD bias supply
  • LED backlighting for displays
  • Portable devices requiring boosted voltages
  • Powering sensors and other low-power devices
  • White LED drivers

Features:

  • High efficiency: Synchronous rectification minimizes power losses.
  • High switching frequency: Allows for smaller external components.
  • Input voltage range: Wide input voltage range to support various power sources.
  • Adjustable output voltage: Customizable output voltage for specific application needs.
  • Overcurrent protection: Protects the device and load from damage during overload conditions.
  • Thermal shutdown: Prevents damage from excessive temperature.
  • Small package: Available in a compact package for space-constrained applications.
  • Internal compensation: Simplifies design and reduces the need for external compensation components.

Benefits:

  • Extended battery life: High efficiency reduces power consumption in portable devices.
  • Reduced solution size: High switching frequency allows for smaller and fewer external components.
  • Simplified design: Internal compensation simplifies the design process.
  • Improved system reliability: Overcurrent and thermal protection features enhance system robustness.
  • Flexible output voltage: Adjustable output voltage caters to a variety of applications.

Additional Details:

The MIC2810-4GMYML integrates a synchronous rectifier, which improves efficiency compared to traditional diode-based boost converters. The high switching frequency reduces the size of the external inductor and capacitor, leading to a smaller overall solution size. The adjustable output voltage allows designers to customize the output voltage to meet the specific requirements of their application. The device also includes comprehensive protection features, such as overcurrent protection and thermal shutdown, to ensure safe and reliable operation. The datasheet provides detailed information about the operating characteristics, external component selection, and layout recommendations. Proper layout is crucial for achieving optimal performance and minimizing noise. The internal compensation simplifies the design process by eliminating the need for external compensation components. The compact package makes the MIC2810-4GMYML suitable for portable and space-constrained applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess