EN
  • EN
  • DE

LP3907TL-JSXS

Part No LP3907TL-JSXS
Manufacturer Intersil Corporation
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1203650-LP3907TL-JSXS
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3907TL-JSXS CAD Model

Description

The LP3907TL-JSXS is a power management unit (PMU) from Intersil Corporation. It's designed to provide efficient power management for a variety of portable applications. It integrates multiple functions to minimize component count and board space, making it suitable for space-constrained devices.

Applications:

  • Smartphones and Tablets: Used to manage power distribution and battery charging within mobile devices.
  • Portable Media Players: Provides regulated power to various components, extending battery life.
  • GPS Devices: Efficiently manages power consumption in handheld GPS units.
  • Digital Cameras: Regulates power for image sensors, processors, and display screens.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearable devices requiring efficient power management.

Features:

  • Integrated Buck Converters: Includes multiple buck converters for efficient voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • I2C Interface: Allows for easy configuration and monitoring of power management settings.
  • Power-Good Output: Indicates when the output voltages are within the specified range.
  • Overvoltage and Undervoltage Protection: Protects the device from damaging voltage conditions.
  • Thermal Shutdown Protection: Shuts down the device when the junction temperature exceeds a safe limit.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Efficient Power Management: Optimizes power consumption to extend battery life.
  • Reduced Component Count: Integrates multiple functions, minimizing the need for external components.
  • Simplified Design: I2C interface simplifies configuration and control.
  • Enhanced Protection: Overvoltage, undervoltage, and thermal shutdown protection ensure reliable operation.
  • Compact Size: Suitable for portable and space-constrained applications.

Additional Details:

The LP3907TL-JSXS typically includes several buck converters that can be configured to provide different output voltages. These converters are highly efficient, minimizing power loss during voltage conversion. The I2C interface allows the host processor to dynamically adjust the output voltages and monitor the status of the PMU. The device also features comprehensive protection features to prevent damage from various fault conditions. The low quiescent current is particularly important in battery-powered applications, as it minimizes the power consumption when the device is in standby mode. The LP3907TL-JSXS is a versatile PMU that offers a complete power management solution for a wide range of portable devices.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7166 $59.7652
52+ $2.2292 $115.9184
81+ $2.1599 $174.9519
111+ $2.0894 $231.9234
143+ $2.0201 $288.8743
192+ $1.8110 $347.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess