EN
  • EN
  • DE

DC338B-A

Part No DC338B-A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR LTC1563-2CGN / LTC1563 Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Filters, Low Pass
Embedded No
Utilized IC / Part LTC1563-2
Primary Attributes Butterworth
Supplied Contents Board(s)
Win Source Part Number 782057-DC338B-A
Popularity Medium
Supply and Demand Status Balance
Family Name DC338B-A
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC338B-A CAD Model

Description

The DC338B-A is a high-performance demonstration board from Linear Technology, a brand of Analog Devices, that showcases the capabilities of their advanced power management integrated circuits. Designed for engineers and product developers, this demonstration board serves as a practical example of a state-of-the-art power supply solution.

At the heart of the DC338B-A lies a versatile, efficient, and robust voltage regulator chip that exemplifies Linear Technology's commitment to delivering top-tier power solutions. This regulator is optimized for a wide range of applications, including but not limited to telecommunications, industrial systems, and automotive electronics, where reliable and efficient power management is critical.

The board is engineered to demonstrate the regulator's features such as its high efficiency, low dropout voltage, and fast transient response. It is designed to handle a variety of input voltages, making it an excellent choice for systems that require a stable and precise output voltage under varying input conditions. The DC338B-A also includes multiple protection features, ensuring the longevity and safety of both the board and the end application.

The compact design of the DC338B-A makes it easy to integrate into existing setups for testing or direct incorporation into final product designs. It comes equipped with test points and jumpers, providing engineers with the flexibility to experiment with different configurations and to quickly assess the performance of the voltage regulator in real-world scenarios.

In addition, the demonstration board is supported by comprehensive documentation, including datasheets, application notes, and design guides. These resources are invaluable for developers looking to understand the intricacies of the regulator and to optimize their own designs for maximum performance and efficiency.

Overall, the DC338B-A from Linear Technology is more than just a demonstration board; it is a testament to the company's expertise in power management and a powerful tool for any professional seeking to enhance their electronic designs with reliable power solutions.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess