EN
  • EN
  • DE

TLV320AIC3254EVM-U

Part No TLV320AIC3254EVM-U
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Audio, CODEC
Utilized IC / Part TLV320AIC3254
Supplied Contents Board(s)
Win Source Part Number 797124-TLV320AIC3254EVM-U
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC3254
Introduction Date September 01, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3254EVM-U CAD Model

Description

TLV320AIC3254EVM-U: Audio Codec Evaluation Module from Texas Instruments

The TLV320AIC3254EVM-U is a comprehensive evaluation module (EVM) designed for the TLV320AIC3254, which is a flexible, low-power audio codec from Texas Instruments (TI). This EVM is an essential tool for designers and engineers looking to explore and harness the capabilities of the TLV320AIC3254 codec, which is particularly suited for portable audio devices, such as smartphones, tablets, and digital audio players.

This evaluation module is designed to facilitate the rapid assessment and development of various audio applications. It showcases the codec's versatility, supporting a wide range of input and output configurations and signal processing options. With its high-quality audio performance and extensive programmable features, the TLV320AIC3254EVM-U is an ideal platform for developing advanced audio solutions.

Key Features:

  • High-Performance Audio: The TLV320AIC3254 codec supports 24-bit audio with sampling rates up to 96 kHz, providing high-fidelity sound for a superior audio experience.
  • Flexible I/O Options: The EVM comes with a variety of input and output connections, including line-in, microphone inputs, line-out, and headphone outputs, catering to a wide array of audio applications.
  • Programmable Signal Processing: With the integrated miniDSP, users can implement custom signal processing algorithms, enabling the creation of unique sound signatures and audio effects.
  • Power-Efficient Design: The codec is optimized for low-power consumption, making it suitable for battery-powered devices where energy efficiency is crucial.
  • Easy-to-Use Software: TI provides the PurePath™ Studio development environment, which simplifies the process of configuring the codec and developing custom signal chains.
  • Robust Support and Documentation: The EVM comes with comprehensive documentation, including a detailed user guide, application notes, and reference designs, to assist in the development process.

With the TLV320AIC3254EVM-U, developers and audio enthusiasts can experiment with and realize the full potential of the TLV320AIC3254 codec. Whether it's for professional audio equipment, consumer electronics, or innovative sound processing applications, this evaluation module serves as a solid foundation for high-quality audio system design.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess