EN
  • EN
  • DE

MAX755ESA+T

Part No MAX755ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) -1.23V
Maximum Output Voltage -6.5V
Output Current 125mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071100-MAX755ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX755ESA+T CAD Model

Description

Product Overview: MAX755ESA+T from Maxim Integrated

The MAX755ESA+T is a high-efficiency, low-power, step-up DC-DC converter designed and manufactured by Maxim Integrated. This compact and robust integrated circuit (IC) is engineered to provide a reliable voltage conversion solution for battery-powered, portable devices, and other applications requiring efficient power management.

Key Features and Benefits

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing designers to customize the voltage level according to the specific needs of their application. This feature provides flexibility and makes the IC suitable for a wide range of products.
  • High Efficiency: With its high conversion efficiency, the MAX755ESA+T ensures minimal power loss during operation, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: The IC's low quiescent current contributes to its overall power-saving capabilities, making it an ideal choice for power-sensitive applications.
  • Compact SMT Package: The MAX755ESA+T comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained designs, allowing for a more compact overall product design.
  • Wide Input Voltage Range: This converter supports a wide input voltage range, accommodating various battery chemistries and configurations, enhancing its versatility across different platforms.

Applications

The MAX755ESA+T is suitable for a diverse array of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld medical devices
  • Wireless communication equipment
  • Battery-powered sensors
  • Energy harvesting systems

Technical Specifications

  • Part Number: MAX755ESA+T
  • Package Type: 8-SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Output Voltage (Adjustable): Up to 5.5V
  • Input Voltage Range: 0.7V to 5.5V
  • Switching Frequency: Typically 500kHz

The MAX755ESA+T from Maxim Integrated is a testament to the company's dedication to providing power-efficient, high-performance solutions for today's electronic devices. Its combination of versatility, efficiency, and compact form factor make it an excellent choice for design engineers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess