EN
  • EN
  • DE

SN74AUP1G07DSF2

Part No SN74AUP1G07DSF2
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6SON / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74AUP1G07
Other Names 296-51559-2,TEXTISSN74AUP1G07DSF2,SN74AUP1G07DSF2,296-51559-1,296-51559-6,2156-SN74AUP1G07DSF2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259726-SN74AUP1G07DSF2
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G07DSF2 CAD Model

Description

The SN74AUP1G07DSF2 is a high-performance, single-buffer gate with open-drain output from Texas Instruments, designed for operation in the advanced ultra-low power (AUP) range. It is part of the 74AUP family, which is known for its low-voltage operation and extremely low static and dynamic power consumption, making it an ideal choice for power-sensitive applications.

This integrated circuit (IC) is characterized for operation from 0.8 V to 3.6 V, allowing it to be used in various systems that require low voltage and power efficiency. The SN74AUP1G07DSF2 is specifically designed to drive capacitive loads while maintaining low power dissipation. It is capable of sinking significant current when the output is low, despite its small size and low power consumption.

The open-drain output of this device makes it suitable for interfacing with different logic levels, and it can be used for wired-OR logic configurations. This feature allows the output to be connected to other open-drain outputs to implement disjunctions in wiring. This is particularly useful in multi-voltage systems or when creating logic-level shifts.

With its tiny footprint, the SN74AUP1G07DSF2 is available in a variety of small-outline and ultra-small leadless packages, including the space-saving DSBGA package. This makes it an excellent choice for use in compact and portable electronic devices where board space is at a premium. The device is also characterized for operation over the broad temperature range of -40°C to 85°C, ensuring reliability in diverse environmental conditions.

Applications for the SN74AUP1G07DSF2 are diverse, ranging from mobile phones and personal electronics to industrial controls and automation. Its low power consumption and voltage level flexibility make it an excellent choice for battery-operated devices, as well as for interfacing with microcontrollers and other logic circuits in a system.

Overall, the SN74AUP1G07DSF2 from Texas Instruments represents a blend of power efficiency, versatility, and reliability, making it a go-to solution for designers looking to optimize their systems for energy-sensitive applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4071 $50.8875
300+ $0.3340 $100.2000
465+ $0.3236 $150.4740
640+ $0.3132 $200.4480
830+ $0.3027 $251.2410
1,110+ $0.2714 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess