EN
  • EN
  • DE

LF347BN/NOPB

Part No LF347BN/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 14DIP / Op Amp Quad High Speed Amplifier ±18V 14-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 3mV
Operating Supply Current 7.2mA
Dual Supply Voltage (±) 8 V ~ 36 V, ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 778487-LF347BN/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LF347B
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LF347BN/NOPB CAD Model

Description

The LF347BN/NOPB is a high-performance, quad operational amplifier (op-amp) integrated circuit designed and manufactured by Texas Instruments. This device features low input bias and offset currents paired with a high slew rate, making it an excellent choice for applications requiring high-speed signal processing and amplification.

Key Features:

  • Wide Gain Bandwidth: The LF347BN/NOPB boasts a wide gain bandwidth product of 3 MHz, enabling it to handle a broad range of frequencies for versatile applications.
  • High Slew Rate: With a high slew rate of 13 V/µs, this op-amp can respond quickly to changes in input signals, which is crucial for fast-operating systems.
  • Low Input Noise Voltage: The device offers a low input noise voltage of 16 nV/√Hz, ensuring that signal integrity is maintained with minimal distortion from the amplifier itself.
  • JFET Input Stage: The JFET input stage provides high input impedance and low input bias current, making it suitable for high-impedance sensor interfaces and buffer circuits.
  • Input Offset Voltage Adjustment: It includes an option for external input offset voltage adjustment for applications requiring precise calibration.
  • Supply Voltage Range: The LF347BN/NOPB operates over a wide supply voltage range of ±5V to ±18V, accommodating various power supply requirements.

Applications:

The LF347BN/NOPB is a versatile component that finds utility in a diverse array of electronic applications. It is particularly well-suited for:

  • Audio processing equipment
  • Analog signal conditioning
  • Active filters and oscillators
  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment

This op-amp is packaged in a standard 14-pin PDIP (Plastic Dual-In-line Package), making it easy to integrate into both prototyping environments and production-level projects. The LF347BN/NOPB is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.

With its combination of features, the LF347BN/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable, high-performance operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4868 $51.1140
255+ $0.3995 $101.8725
390+ $0.3870 $150.9300
535+ $0.3745 $200.3575
695+ $0.3620 $251.5900
925+ $0.3246 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess