EN
  • EN
  • DE

DRV2603EVM-CT

Part No DRV2603EVM-CT
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Motor Controller/Driver, Haptic/Vibration
Embedded Yes, MCU, 16-Bit
Utilized IC / Part DRV2603
Supplied Contents Board(s), Cable(s)
Secondary Attributes On-Board LEDs
Base Product Number DRV2603
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Other Names 296-34833,DRV2603EVMCT
Standard Package 1
Win Source Part Number 1032910-DRV2603EVM-CT
Ultra Librarian 3D Model Ultra Librarian DRV2603EVM-CT CAD Model

Description

Introducing the DRV2603EVM-CT Evaluation Module

The DRV2603EVM-CT is a cutting-edge evaluation module from Texas Instruments designed specifically for engineers and developers looking to harness the power of haptic feedback in their designs. This module is built around the DRV2603, a versatile haptic driver that simplifies the process of adding tactile feedback to consumer electronics through a library of pre-programmed haptic effects.

Key Features

  • DRV2603 Haptic Driver: At the heart of the module lies the DRV2603, a driver that offers a built-in library of over 100 haptic effects, eliminating the need for external processors to handle waveform generation.
  • Plug-and-Play: The DRV2603EVM-CT is designed for ease of use, with a USB interface that allows for immediate connection to a PC. This plug-and-play capability means you can start developing with minimal setup time.
  • Flexible Haptic Configuration: Users can select between an I2C-controlled digital interface or an analog input for waveform generation, giving designers the flexibility to choose the best method for their application.
  • SmartLoop Architecture: The module incorporates SmartLoop technology, which simplifies the auto-resonant drive for linear resonant actuators (LRAs) and optimizes the driving of eccentric rotating mass (ERM) motors.
  • Development and Testing: The evaluation module includes the DRV2603EVM-CT GUI software, which provides an intuitive interface for creating, testing, and refining haptic effects in real-time.

Applications

The DRV2603EVM-CT is ideal for a wide range of applications that benefit from haptic feedback, including:

  • Mobile phones and tablets
  • Wearable devices
  • Handheld gaming
  • Remote controls
  • Industrial controls and panels

Why Choose the DRV2603EVM-CT?

By choosing the DRV2603EVM-CT for haptic feedback development, designers can significantly reduce the time and complexity involved in integrating tactile feedback into their products. The module's comprehensive feature set and user-friendly software accelerate the prototyping process, allowing for a seamless transition from concept to production. Whether you're creating a new smartphone experience or enhancing the user interface of a wearable device, the DRV2603EVM-CT provides the tools you need to incorporate sophisticated haptic feedback with ease.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.2290 $281.2290
2+ $252.1364 $504.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess