EN
  • EN
  • DE

DM163025-1

Part No DM163025-1
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series PICDEM™
Package Bag
Type Interface
Function USB 2.0 Host/Controller
Embedded Yes, MCU, 8-Bit
Utilized IC / Part PIC18F45K50
Primary Attributes Full Speed (12Mbps)
Supplied Contents Board(s)
Base Product Number DM163025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8585
Standard Package 1
Win Source Part Number 1027973-DM163025-1
Ultra Librarian 3D Model Ultra Librarian DM163025-1 CAD Model

Description

Microchip Technology DM163025-1 Product Overview

The DM163025-1 is an innovative development tool from Microchip Technology, designed to facilitate the development and testing of PIC microcontroller applications. This product is a part of Microchip's renowned MPLAB® Starter Kit series and is specifically tailored for designers who are looking to harness the power and versatility of Microchip's PIC microcontrollers.

At the heart of the DM163025-1 development kit is a robust demo board that comes equipped with a pre-programmed PIC microcontroller. This setup allows developers to immediately begin experimenting with the microcontroller's features without the need for additional hardware. The demo board includes a range of integrated peripherals, such as LEDs, push buttons, and a potentiometer, which can be used to interact with the microcontroller in real-time.

One of the key benefits of the DM163025-1 is its compatibility with Microchip's MPLAB X Integrated Development Environment (IDE). This powerful software suite provides a comprehensive platform for code development, debugging, and programming. The MPLAB X IDE supports a wide range of programming languages, including C, C++, and assembly, making it accessible to developers of all skill levels.

The DM163025-1 also includes an integrated debugger/programmer, which simplifies the process of uploading code to the microcontroller and performing real-time debugging. This feature eliminates the need for additional external debugging tools, streamlining the development process and reducing overall costs.

Additional features of the DM163025-1 include a USB interface for easy connection to a PC, a generous set of I/O pins for external interfacing, and a crystal oscillator for precise clock generation. The kit also provides access to Microchip's extensive online resources, including sample code, tutorials, and technical support forums, which are invaluable for both novice and experienced developers.

In summary, the Microchip Technology DM163025-1 is a comprehensive and user-friendly development tool that empowers designers to efficiently explore and realize the potential of PIC microcontrollers. Whether for educational purposes, hobbyist projects, or professional product development, the DM163025-1 is an excellent choice for bringing your microcontroller-based ideas to life.

You May Also Be Interested in

Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess