EN
  • EN
  • DE

SN74ACT7807-40FN

Part No SN74ACT7807-40FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X9 44-PLCC / Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 44-PLCC (16.58x16.58)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Memory Size 18K (2K x 9)
Function Synchronous
Data Rate 25MHz
Access Time 25ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number 74ACT7807
Other Names -296-4466-5,TEXTISSN74ACT7807-40FN,-SN74ACT7807-40FNR,296-4466-5R,-296-4466-5,296-4466-5,2156-SN74ACT7807-40FN-TI
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258855-SN74ACT7807-40FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7807-40FN CAD Model

Description

Product Overview: SN74ACT7807-40FN from Texas Instruments

The SN74ACT7807-40FN is a high-performance, integrated circuit chip designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This chip is part of the 74ACT series, known for its advanced CMOS logic technology which provides a perfect blend of speed and power efficiency, making it suitable for a wide range of applications in modern electronics.

Key Features

  • Logic Type: The SN74ACT7807-40FN is categorized under the Programmable Logic Devices (PLD) family, offering versatile programmable solutions.
  • Package Type: It comes in a robust 68-pin PLCC (Plastic Leaded Chip Carrier) package, denoted by the 'FN' suffix, ensuring a compact footprint and reliable connectivity.
  • Operating Temperature: The device is designed to operate reliably over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Supply Voltage: It operates on a 5V supply voltage, which is compatible with TTL (Transistor-Transistor Logic) levels, thereby providing ease of integration with existing systems.
  • Speed Grade: The '40' in the product name indicates the speed grade, ensuring fast performance suitable for high-speed logic operations.

Applications

The SN74ACT7807-40FN is a versatile component that can be used in a variety of applications, including:

  • Complex logic circuits
  • Signal processing
  • Data management systems
  • Automotive electronics
  • Industrial control systems
  • Communication equipment

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The SN74ACT7807-40FN is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this product to deliver consistent performance over its operational lifespan.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Renesas Electronics America
IC FIFO SUPERSYNCII 6NS 80TQFP / Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Lowest to $586.4662
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess