Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series PIC®
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor PIC
Platform Curiosity High Pin Count
Utilized IC / Part PIC Micro® MCU
Mounting Type Socket
Contents Board(s)
Interconnect System mikroBUS Click
Suggested Programming Environment MPLAB X
Base Product Number DM164136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1220634-DM164136
Ultra Librarian 3D Model Ultra Librarian DM164136 CAD Model

Description

Microchip Technology's DM164136 - Curiosity High Pin Count (HPC) Development Board

The DM164136 is an innovative development tool designed by Microchip Technology, aimed at providing a versatile and user-friendly platform for programming and debugging Microchip’s high pin count 8-bit PIC® microcontrollers. This development board, known as the Curiosity High Pin Count (HPC) Development Board, is an ideal starting point for creating interactive and engaging applications, ranging from simple projects to complex prototypes.

At the heart of the DM164136 lies an integrated programmer and debugger, which eliminates the need for additional hardware, simplifying the development process. The board supports a wide array of 28- and 40-pin PIC® microcontrollers, which gives developers the flexibility to work with various devices and projects. The Curiosity HPC is fully integrated with Microchip’s MPLAB X Integrated Development Environment (IDE), allowing for seamless programming, debugging, and analysis of your applications.

One of the key features of the Curiosity HPC Development Board is its expansive set of built-in functionalities. It includes a range of peripherals such as a user LED, push buttons, and a potentiometer, which can be utilized for immediate development without the need for additional components. Additionally, the board offers various expansion options through its MikroBUS™ sockets, enabling the use of numerous MikroElektronika Click add-on boards that offer sensors, connectivity modules, and other features to enhance your projects.

The DM164136 also boasts an integrated USB-UART bridge, which can be used for UART communication, further extending its capabilities. The board is designed with a standard 10-pin ICSP™ header, providing compatibility with Microchip’s PICkit™ 3, MPLAB ICD 3, and MPLAB REAL ICE™ in-circuit emulators for advanced programming and debugging.

Whether you are a hobbyist, student, or professional developer, the Curiosity High Pin Count Development Board is an excellent platform for developing and testing your ideas. With its robust design, extensive support, and user-friendly interface, the DM164136 from Microchip Technology is a valuable asset for anyone looking to explore the possibilities of PIC® microcontrollers.

For further information and resources, developers can access Microchip's comprehensive online database, which provides detailed documentation, example code, and tutorials to jumpstart your projects with the Curiosity HPC Development Board.

You May Also Be Interested in

NXP / Nexperia
BOARD EVAL FOR MPC5554 / MPC5554  Microcontroller Evaluation Kit 512KB RAM
Need more? Email Us
ECAD model for MPC5554EVBE
Altera
DSP KIT W/CYCLONE II EPS2C70N / DSP DEVELOPMENT KIT, CYCLONE II EDITION
Need more? Email Us
ECAD model for DK-DSP-2C70N
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
ECAD model for YR0K50571MS000BE
Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSPREX28335
Texas Instruments
EZ-DSP STARTER KIT FOR F2812 / TMS320F2812 DSP Starter Kit 150MHz CPU 128KB RAM 256KB Flash
Need more? Email Us
ECAD model for TMDSEZD2812
Texas Instruments
AM3517 EVAL BRD / AM3517 Sitara? ARM? Cortex?-A8 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM3517
NXP / Nexperia
BOARD EVAL FOR 912H634 / MM912H634 Microcontroller Evaluation Kit 10KB RAM 2KB/4KB/48KB/64KB Flash Automotive
Need more? Email Us
ECAD model for KIT912H634EVME
Renesas Electronics America
TARGET BOARD RL78/L12 64-PIN
Lowest to $32.1369
ECAD model for QB-R5F10RLC-TB
Texas Instruments
LAUNCHPAD MSP430FR2355 EVAL BRD / MSP430FR2355 LaunchPad? MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430FR2355

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention