EN
  • EN
  • DE

TMDXEVM3517

Part No TMDXEVM3517
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM3517 EVAL BRD / AM3517 Sitara? ARM? Cortex?-A8 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Product Status Obsolete
Type MPU
Core Processor ARM® Cortex®-A8
Utilized IC / Part AM3517
Mounting Type Fixed
Contents Board(s), LCD
Board Type Evaluation Platform
Base Product Number TMDX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8473.30.1180
Win Source Part Number 937050-TMDXEVM3517
Ultra Librarian 3D Model Ultra Librarian TMDXEVM3517 CAD Model

Description

The TMDXEVM3517 is a comprehensive evaluation module designed by Texas Instruments to showcase the capabilities and features of the AM3517/05 microprocessor. This advanced evaluation platform is tailored for developers and engineers who are looking to explore the functionalities and integrate the AM3517/05 processor into their embedded design projects.

Key Features

  • High-Performance ARM Cortex-A8 Core: At the heart of the TMDXEVM3517 is the ARM Cortex-A8 processor, which provides a robust and high-performance solution for complex computing tasks.
  • Rich Multimedia Support: The module boasts integrated graphics acceleration and supports high-resolution displays, making it ideal for multimedia applications.
  • Extensive Connectivity: With a plethora of connectivity options including Ethernet, USB, and more, the TMDXEVM3517 offers versatile networking and peripheral interfacing capabilities.
  • Onboard Memory: Equipped with ample onboard memory, the evaluation module facilitates efficient data processing and storage.
  • Expansion Capabilities: The platform includes expansion headers and interfaces, allowing for the addition of custom peripherals and expansion boards.

Development Support

The TMDXEVM3517 is supported by a range of development tools and software from Texas Instruments, including the Code Composer Studio integrated development environment (IDE) and software development kits (SDKs) that provide a rich development ecosystem. This ensures a smooth development experience and helps accelerate time-to-market for embedded solutions.

Applications

Designed for versatility, the TMDXEVM3517 is suitable for a wide array of applications such as:

  • Industrial Automation
  • Medical Devices
  • Point-of-Service Terminals
  • Navigation Systems
  • Home Automation and Security

The Texas Instruments TMDXEVM3517 evaluation module is an invaluable tool for developers looking to harness the power of the AM3517/05 processors, providing a robust platform for product development and innovation.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess