EN
  • EN
  • DE

TMDSSK3358

Part No TMDSSK3358
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM3358ZCZ EVAL BRD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 22 Weeks
Features AM3358ZCZ - series ARM® Cortex®-A8 MPU Embedded Evaluation Board
Manufacturer Texas Instruments
Series Sitara™
Package Box
Core Processor ARM® Cortex®-A8
Mounting Fixed
Family Name TMDSSK3358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Part Number 296-34889, -296-34889-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937049-TMDSSK3358
Ultra Librarian 3D Model Ultra Librarian TMDSSK3358 CAD Model

Description

Product Overview: TMDSSK3358 - Texas Instruments

The TMDSSK3358 is a comprehensive development platform from Texas Instruments, designed specifically for high-performance applications that require low power consumption. This development kit is built around the AM335x family of microprocessors, which are equipped with an ARM Cortex-A8 core, providing a robust foundation for creating a variety of industrial, consumer, and networking applications.

With its scalable architecture, the TMDSSK3358 is an ideal choice for developers looking to create applications ranging from simple devices to complex systems. The kit includes a rich set of peripherals and interfaces that enable a wide range of connectivity options, including Ethernet, USB, HDMI, and more. This versatility ensures developers can design products that can connect and communicate in a multitude of environments.

At the heart of the TMDSSK3358 is the AM3358 microprocessor, which boasts a powerful 3D graphics accelerator, a programmable real-time unit (PRU), and dual-core programmable DSPs. This potent combination of processing power and specialized cores allows for efficient handling of both general-purpose tasks and real-time processing requirements, making it suitable for multimedia, automotive, and industrial control applications.

The development kit provides a user-friendly experience with its pre-installed Linux operating system, which accelerates software development and allows for immediate start-up and experimentation. Additionally, the TMDSSK3358 is supported by Texas Instruments' extensive software development kits (SDKs) and Code Composer Studio integrated development environment (IDE), further simplifying the development process.

Developers can also take advantage of the extensive documentation, sample code, and active community support provided by Texas Instruments, which can be instrumental in overcoming development challenges and reducing time to market. The TMDSSK3358 development kit is not just a piece of hardware; it's a comprehensive solution that empowers developers to turn their innovative ideas into reality with confidence and efficiency.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess