Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272392-TPS3801K33
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Fibre Optics, Communications & Networking, Sensing & Instrumentation, Automation & Process Control, Lighting
Ultra Librarian 3D Model Ultra Librarian TPS3801K33 CAD Model

Description

Product Overview: TPS3801K33 Voltage Detector

The TPS3801K33 from Texas Instruments is a high-precision voltage detector designed for systems that require an accurate monitoring solution for their supply voltages. This integrated circuit (IC) is specifically tailored to monitor a fixed voltage threshold of 3.3V, which is common in digital systems and is crucial for ensuring the proper operation of microcontrollers, processors, and other digital circuits.

Key Features

  • Voltage Threshold: The TPS3801K33 has a preset threshold voltage of 3.3V, making it ideal for applications that operate within this standard voltage range.
  • High Accuracy: With a tight threshold accuracy of ±1.5%, the device ensures reliable voltage monitoring, which is essential for sensitive electronic components.
  • Low Power Consumption: The device is designed for low power operation, with a typical supply current of only 6.5 µA, making it suitable for power-sensitive applications.
  • Manual Reset Input: It includes a manual reset input that allows users to trigger a system reset manually, providing additional control over the system's operation.
  • Open-Drain Output: The open-drain output structure allows for flexible interfacing with other logic levels and the ability to wire-OR multiple devices.

Applications

The TPS3801K33 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller-based systems
  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure

Package and Availability

The TPS3801K33 is offered in a small SOT-23-6 package, which is suitable for space-constrained applications. It is also available in a variety of temperature ranges, accommodating commercial, industrial, and automotive requirements.

With its precise voltage monitoring and low power consumption, the TPS3801K33 from Texas Instruments stands out as a reliable component for maintaining system integrity and preventing potential damage due to voltage anomalies. As an essential part of power management strategies, this voltage detector ensures that electronic systems operate within their safe voltage limits, contributing to the longevity and reliability of the overall system.

You May Also Be Interested in

Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Lowest to $2.9546
ECAD model for TP2540N8-G
Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4
Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ TO92-3
Lowest to $2.7125
ECAD model for TLV431BILP
Texas Instruments
Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for TLC2654ACP
Taiwan Semiconductor
1.5A Low Dropout Positive Voltage Regulator
Lowest to $0.1992
ECAD model for TS1086
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16DIP
Need more? Email Us
ECAD model for TLC075AIN
Texas Instruments
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $1.4774
ECAD model for TL074BCD
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6780 $50.8500
180+ $0.5563 $100.1340
280+ $0.5389 $150.8920
385+ $0.5216 $200.8160
500+ $0.5042 $252.1000
665+ $0.4520 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,620 pieces
MOQ: 75 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention