EN
  • EN
  • DE

TPS659127YFFR

Part No TPS659127YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Processor
Supply Current 32μA
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-UFBGA
Supplier Device Package 81-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273082-TPS659127YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659127YFFR CAD Model

Description

The TPS659127YFFR is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is specifically engineered to meet the power requirements of multi-core processors and other power-sensitive applications. With its compact footprint and feature-rich design, the TPS659127YFFR offers a comprehensive solution for managing and optimizing power within complex electronic systems.

Key Features and Benefits

  • Multiple Power Rails: The TPS659127YFFR provides several independent voltage rails, each with configurable voltage levels to supply various components within an electronic system, ensuring efficient power distribution.
  • Integrated Power Converters: This PMIC includes step-down converters, LDOs (Low Dropout Regulators), and a real-time clock (RTC) power domain, which together provide stable and reliable power supply.
  • Programmable Sequencing: It offers programmable power-on sequencing, which allows designers to tailor the startup behavior of their systems to meet specific application requirements.
  • Flexibility: The device features I2C control, enabling dynamic voltage scaling and power management based on system demands, which helps in optimizing power consumption and extending battery life in portable applications.
  • Protection Features: The TPS659127YFFR includes a range of built-in protection features such as over-voltage, under-voltage, and thermal shutdown, ensuring the system's safety and reliability.

Applications

The versatility of the TPS659127YFFR makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable and Battery-Powered Devices
  • Multi-Core Processors and Application Processors
  • Networking and Telecommunication Equipment
  • Industrial and Medical Electronics

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS659127YFFR is no exception, and it is backed by TI's extensive technical documentation, design resources, and customer support. Engineers can rely on TI's comprehensive ecosystem to bring their products to market with confidence, knowing that they have chosen a PMIC that meets the highest standards of performance and quality.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1742 $50.8710
12+ $8.3481 $100.1772
19+ $8.0872 $153.6568
26+ $7.8263 $203.4838
34+ $7.5655 $257.2270
45+ $6.7828 $305.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,646 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess