Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Taiwan Semiconductor
Win Source Part Number 1274123-TS1086
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1086 CAD Model

Description

The TS1086 is a low dropout positive voltage regulator capable of providing up to 1.5A of output current. It's designed to deliver a stable and regulated voltage supply, even when the input voltage is close to the desired output voltage. This makes it an efficient solution for applications where voltage headroom is limited.

Applications

  • Post Regulator for Switching Power Supply
  • Battery Chargers
  • Power Management for Computer Motherboard, Graphic Card
  • LCD Monitor and LCD TV Power
  • Set Top Box

Features

  • Low Dropout Voltage: Typically 1.2V at 1.5A output current.
  • Adjustable Output Voltage: Allows for customized voltage settings using external resistors.
  • Fixed Output Voltage Options: Available in standard fixed voltage options like 3.3V, 5V, etc.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage.
  • Reverse Battery Protection Prevents damage if the battery is connected with reversed polarity.

Benefits

  • Improved Efficiency: Low dropout voltage minimizes power dissipation, resulting in higher efficiency.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply, ensuring proper operation of downstream components.
  • Overload Protection: Current limiting and thermal shutdown features protect the regulator and the load from damage due to overcurrent or overheating.
  • Flexibility: Adjustable output voltage option allows for customization to meet specific application requirements.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The TS1086 typically requires an input capacitor and an output capacitor for stable operation. The values of these capacitors depend on the application and the load characteristics. The device is available in various packages like TO-220 and TO-263. Refer to the datasheet for detailed electrical characteristics, application circuits, and thermal considerations. It’s important to check the datasheet for specific voltage and current ratings for the specific TS1086 variant being used.

You May Also Be Interested in

Gaomi Xinghe Electronics Co., Ltd.
SCHOTTKY BARRIER RECTIFIER Reverse Voltage - 20 to 200 Volts Forward Current - 10.0Amperes
Need more? Email Us
ECAD model for SRF10200CT
Zetex Semiconductors
VARIABLE SPEED 2-PHASE BLDC MOTOR CONTROLLER
Need more? Email Us
ECAD model for ZXBM2004
Vitesse
OC-48 (FEC) 16:1 SONET/SDH MUX with Clock Generator
Need more? Email Us
ECAD model for vsc8169QR
AUK corp
NPN Silicon Power Transistor
Lowest to $0.2923
ECAD model for STD13005F
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ TO92-3
Lowest to $2.7125
ECAD model for TLV431BILP
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
Texas Instruments
FAST-TRANSIENT-RESPONSE 500mA LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $2.6838
ECAD model for TPS77633DG4
Texas Instruments
Dual 2-Input Positive-OR Gate | IC GATE OR 2CH 2-INP SM8
Lowest to $0.5244
ECAD model for SN74LVC2G32DCTRE4
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Lowest to $2.9546
ECAD model for TP2540N8-G

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1992 $64.7400
795+ $0.1630 $129.5850
1,230+ $0.1578 $194.0940
1,695+ $0.1527 $258.8265
2,195+ $0.1475 $323.7625
2,915+ $0.1333 $388.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,180 pieces
MOQ: 325 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention