EN
  • EN
  • DE

AT89LS51-16JC

Part No AT89LS51-16JC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LS
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 4V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89LS51
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566146-AT89LS51-16JC
Ultra Librarian 3D Model Ultra Librarian AT89LS51-16JC CAD Model

Description

The AT89LS51-16JC from Microchip Technology is a high-performance microcontroller designed to support a wide range of applications. This 8-bit controller is based on the efficient Microchip (formerly Atmel) 8051 architecture and is ideal for embedded systems that require low power consumption, high integration, and a versatile set of peripherals.

Key Features

  • Core: 8-bit 8051 microcontroller core operating at up to 16 MHz, delivering the power and flexibility of the 8051 instruction set with enhanced performance.
  • Memory: Comes with 4KB of Flash programmable and erasable read-only memory (PEROM) and 128 bytes of RAM, providing ample space for application code and data storage.
  • I/O Pins: Features 32 programmable input/output (I/O) lines that allow for versatile interfacing with a wide range of peripherals and devices.
  • Timers: Equipped with two 16-bit timers/counters, making it suitable for a variety of timing and counting applications.
  • Serial Communication: Includes a full-duplex serial port that facilitates easy communication with external devices, supporting a broad range of serial communication protocols.
  • Power Efficiency: Designed for low power operation, it includes power-saving modes such as Idle and Power-down modes to extend battery life in portable applications.
  • Package: Available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, providing robustness and ease of integration into a variety of system designs.
  • Operating Voltage: Supports an operating voltage range from 2.7V to 5.5V, allowing for flexible power supply options and compatibility with both TTL and CMOS logic levels.

Applications

The AT89LS51-16JC is suitable for a diverse range of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and communication devices. Its robust feature set and adaptability make it an excellent choice for designers looking for a reliable microcontroller with proven 8051 architecture.

Microchip Technology's commitment to quality and long-term availability makes the AT89LS51-16JC a smart choice for both new designs and legacy system upgrades where an 8051-based microcontroller is essential.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess