EN
  • EN
  • DE

AT89C51RE2-RLTUM

Part No AT89C51RE2-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 60MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-VQFP
Family Part Number AT89C51RE2
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 759593-AT89C51RE2-RLTUM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51RE2-RLTUM CAD Model

Description

The AT89C51RE2-RLTUM is a high-performance, 8-bit microcontroller from Microchip Technology, which has been designed to offer a versatile and powerful solution for embedded systems. This microcontroller is based on the industry-standard 80C51 architecture, making it compatible with a wide range of existing software and development tools, and is ideal for applications that require fast and reliable microcontroller performance.

Key Features

  • CPU Speed: The AT89C51RE2 operates at up to 60 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Memory: Equipped with 128K bytes of Flash memory and 4K bytes of RAM, this microcontroller can handle substantial code and data storage requirements.
  • Digital Peripherals: It includes a wide range of digital peripherals, such as four 16-bit timers/counters, a full-duplex serial port, and an on-chip watchdog timer.
  • Interrupt System: With a versatile and prioritized interrupt system, it ensures timely response to critical events, enhancing the system's reliability and performance.
  • Power Management: The device features power control modes including idle mode and power-down mode, which help to minimize power consumption during periods of inactivity.

Applications

The AT89C51RE2-RLTUM is suitable for a diverse range of applications, including but not limited to industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust feature set also makes it an excellent choice for developing smart IoT devices and complex automation systems.

Package and Quality

This microcontroller is available in a 44-lead TQFP (Thin Quad Flat Package), providing a compact footprint for space-constrained applications. It is also characterized by its extended temperature range, making it reliable in extreme conditions. Microchip Technology ensures high quality and long-term availability, which is critical for industrial and commercial applications.

Support and Resources

Microchip Technology provides extensive support for the AT89C51RE2-RLTUM, including technical documentation, development tools, and software libraries. Customers can also access Microchip's global support network for assistance with development and integration challenges.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0597 $388.0597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess