EN
  • EN
  • DE

PIC27C256-15/L

Part No PIC27C256-15/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348652-PIC27C256-15/L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC27C256-15/L CAD Model

Description

Microchip Technology PIC27C256-15/L EPROM

The Microchip Technology PIC27C256-15/L is a high-performance, 256 Kilobit Electrically Programmable Read-Only Memory (EPROM) chip that offers a versatile storage solution for a wide range of applications. This particular model boasts a 150 ns access time, making it suitable for high-speed microprocessor systems where fast read operations are critical.

Designed with reliability and efficiency in mind, the PIC27C256-15/L is encased in a 28-lead, 0.6" wide CDIP package, ensuring robust physical protection and easy integration into existing circuit designs. It operates over the standard temperature range, making it a flexible choice for both commercial and industrial applications.

One of the key features of this EPROM is its CMOS technology, which provides low power consumption while maintaining high-speed performance. This makes the PIC27C256-15/L an energy-efficient choice for battery-operated and power-sensitive devices. Additionally, the device supports a single 5V power supply, simplifying the power design requirements for the system in which it is implemented.

The programming of the PIC27C256-15/L is user-friendly, as it is compatible with industry-standard EPROM programmers. This allows for easy data updates and flexibility in code development. Once programmed, the data retention is guaranteed for a minimum of 10 years, and the device is capable of withstanding up to 100,000 program/erase cycles, ensuring long-term reliability and stability of the stored data.

Furthermore, the PIC27C256-15/L is equipped with advanced features such as programmable chip select and output enable controls, which provide additional flexibility for system integration. The device also includes static operation and tri-state outputs, which contribute to its ease of use in a variety of microprocessor systems.

In summary, the Microchip Technology PIC27C256-15/L is a dependable and efficient EPROM solution for storing firmware, calibration data, or any critical non-volatile data where speed and reliability are paramount. Its compatibility with standard programming equipment and its robust feature set make it an excellent choice for designers and engineers looking for a high-quality memory component.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess