EN
  • EN
  • DE

TP2540N8-G

Part No TP2540N8-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 125mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 25Ohm at 100mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.4V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 125pF at 25V
Power Dissipation (Maximum) 1.6W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-243AA (SOT-89)
Manufacturer Package TO-243AA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271688-TP2540N8-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP2540N8-G CAD Model

Description

The TP2540N8-G from Microchip Technology is a high-performance, integrated circuit that is designed to meet the rigorous demands of modern electronic applications. This precision-engineered component is a testament to Microchip's commitment to providing innovative solutions that enhance the functionality and reliability of electronic systems.

Key Features

  • Advanced Technology: The TP2540N8-G is built using state-of-the-art semiconductor technology, ensuring high efficiency and optimal performance for a wide range of applications.
  • Power Management: This product excels in power management tasks, making it an ideal choice for systems that require precise control over their power supply and distribution.
  • Robust Design: The device is designed to withstand harsh operating conditions, ensuring durability and a long operational lifespan.
  • Compact Size: With its small footprint, the TP2540N8-G is suitable for space-constrained applications, offering a high degree of functionality without compromising on space.

Applications

The TP2540N8-G is versatile and can be used across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Telecommunications

Product Specifications

Parameter Value Package Type N8 Operating Temperature Range -40°C to +125°C Supply Voltage Specific to the application Quality Grade Automotive, Industrial

Whether you are developing cutting-edge consumer electronics, automotive systems, or industrial controls, the Microchip Technology TP2540N8-G provides the reliability and performance needed to drive your innovations forward. Trust Microchip Technology to empower your designs with the best in electronic components.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.1456
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1531 $50.4496
34+ $2.9535 $100.4190
53+ $2.8537 $151.2461
76+ $2.6542 $201.7192
98+ $2.5544 $250.3312
123+ $2.4546 $301.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,011 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess