Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208711-LTC3405AES6-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC3405AES6-1.5 CAD Model

Description

The LTC3405AES6-1.5 is a high-efficiency, monolithic synchronous buck regulator from Linear Technology designed to deliver a fixed output voltage of 1.5V. This compact and versatile power solution is ideal for portable battery-powered devices due to its low quiescent current and high efficiency across a wide range of load currents.

Key Features:

  • Output Voltage: Fixed at 1.5V, providing a stable and regulated power supply for sensitive electronics.
  • High Efficiency: Synchronous rectification achieves up to 96% efficiency, minimizing power loss and extending battery life in portable applications.
  • Low Quiescent Current: Ideal for battery-powered devices, the LTC3405AES6-1.5 offers a low no-load quiescent current, which is critical for maintaining battery charge during standby.
  • High Frequency Operation: With a switching frequency of up to 2.25MHz, it allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Small Package: Available in a compact SOT-23 package, it is suitable for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Low Dropout Operation: The regulator maintains high efficiency even with a small input-to-output voltage differential, making it suitable for applications with low input voltages.

Applications:

The LTC3405AES6-1.5 is versatile and can be used in a range of applications, including but not limited to:

  • Handheld Instruments
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Devices
  • Medical Devices
  • Other Battery-Operated Equipment

With its combination of high efficiency, small package size, and low quiescent current, the LTC3405AES6-1.5 from Linear Technology is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1563 $66.5008
38+ $3.4112 $129.6256
59+ $3.3039 $194.9301
81+ $3.1978 $259.0218
105+ $3.0904 $324.4920
141+ $2.7709 $390.6969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 84,900 pieces
MOQ: 16 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention