EN
  • EN
  • DE

ATSAM3N-EK

Part No ATSAM3N-EK
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Manufacturer Microchip Technology
Packaging Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part ATSAM3N
Mounting Fixed
Contents Board(s), Cable(s), LCD, Accessories
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Part Number ATSAM3NEK
Standard Package 1
Win Source Part Number 1318849-ATSAM3N-EK
Ultra Librarian 3D Model Ultra Librarian ATSAM3N-EK CAD Model

Description

Microchip Technology's ATSAM3N-EK Evaluation Kit

The ATSAM3N-EK from Microchip Technology is a comprehensive evaluation kit designed to support the development and rapid prototyping of applications using the ATSAM3N series of microcontrollers. This series, based on the ARM Cortex-M3 processor, is known for its high performance and energy efficiency, making it suitable for a wide range of industrial, consumer, and general-purpose applications.

The evaluation kit is equipped with an ATSAM3N4C microcontroller, which boasts a maximum operating speed of 48MHz and includes 256KB of flash memory and 48KB of SRAM. This provides developers with ample space and speed for complex applications. The microcontroller also features a range of connectivity options, including UART, SPI, I2C, and USB, allowing for versatile communication with peripheral devices.

The ATSAM3N-EK board includes a variety of features to facilitate development, such as:

  • A segment LCD display for user interface development.
  • LEDs and pushbuttons for simple input and output interfacing.
  • Extension headers that provide access to all microcontroller pins for easy prototyping.
  • An embedded debugger and programmer, eliminating the need for external tools and simplifying the debugging process.

In addition to hardware features, the ATSAM3N-EK is supported by Microchip's comprehensive suite of development tools. This includes the Atmel Studio Integrated Development Environment (IDE), which offers advanced software development capabilities. The kit is also compatible with a wide range of third-party development software and operating systems, giving developers the flexibility to work in the environment of their choice.

Whether you're a seasoned engineer or a hobbyist looking to explore the capabilities of ARM Cortex-M3 microcontrollers, the ATSAM3N-EK evaluation kit provides a solid foundation for your next project. With its robust set of features and extensive support network, the ATSAM3N-EK is an excellent choice for bringing your innovative ideas to life.

You May Also Be Interested in

Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess