EN
  • EN
  • DE

MSP-CAPT-FR2633

Part No MSP-CAPT-FR2633
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MSP CAPTIVATE 430FR2633 EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features MSP430FR2633 CapTIvate™ series MSP430 MCU 16-Bit Embedded Evaluation Board
Manufacturer Texas Instruments
Series MSP430FR2
Package Box
Core Processor MSP430
Mounting Fixed
Family Name MSP430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number MSP-CAPT-FR2633-DEAL, MSP-CAPT-FR2633-DEALINACIVE-ND, MSP-CAPT-FR2633-ND, -MSP-CAPT, MSP-CAPT-FR2633-DEALINACTIVE, 296-43746, Q9592205, MSP-CAPT-FR2633-DEAL-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928205-MSP-CAPT-FR2633
Ultra Librarian 3D Model Ultra Librarian MSP-CAPT-FR2633 CAD Model

Description

The Texas Instruments MSP-CAPT-FR2633 is a state-of-the-art microcontroller unit (MCU) designed specifically for capacitive touch applications. This powerful MCU is part of the MSP430™ family, which is renowned for its ultra-low-power performance and integrated features that enable a seamless and interactive user experience.

Key Features:

  • Integrated Capacitive Touch I/O: The MSP-CAPT-FR2633 comes with Texas Instruments’ CapTIvate™ technology, providing a robust and versatile touch interface that can support buttons, sliders, wheels, and proximity sensors.
  • Energy Efficiency: As part of the MSP430™ family, this MCU boasts exceptional power management, enabling battery-powered applications to run longer with its low-power active and standby modes.
  • Smart Analog Integration: Featuring built-in analog components such as ADCs, DACs, and comparators, the MSP-CAPT-FR2633 simplifies system design and reduces external component count.
  • Enhanced Security: With onboard AES encryption, the MCU ensures secure data communication, making it suitable for applications requiring data protection and confidentiality.
  • Flexible Memory Options: Equipped with FRAM (Ferroelectric Random Access Memory), the MSP-CAPT-FR2633 provides faster write speeds and higher endurance compared to traditional non-volatile memories.

Applications:

The MSP-CAPT-FR2633 is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics (e.g., wearable devices, remote controls)
  • Home Automation (e.g., smart thermostats, lighting controls)
  • Industrial Control Panels
  • Medical Devices (e.g., patient monitoring systems)
  • Automotive Interfaces (e.g., touch-based infotainment systems)

Development Support:

Developers can jumpstart their design with the MSP-CAPT-FR2633 by utilizing Texas Instruments' comprehensive development ecosystem, which includes development kits, reference designs, software libraries, and the CapTIvate Design Center—a GUI-based development tool for capacitive touch designs.

With its robust feature set, low-power operation, and specialized touch capabilities, the MSP-CAPT-FR2633 is the go-to solution for designers looking to create intuitive and power-efficient touch-based interfaces.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess