EN
  • EN
  • DE

TPS79025DBVRG4

Part No TPS79025DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-POWER LOW-NOISE 50-mA LOW-DROPOUT LINEAR REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273590-TPS79025DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79025DBVRG4 CAD Model

Description

The TPS79025DBVRG4 is a high-quality, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This component is engineered to provide a stable and reliable voltage supply, making it an excellent choice for sensitive electronic applications where voltage precision is critical. Its low dropout voltage and low quiescent current are ideal for battery-powered devices, extending operational life and enhancing overall efficiency.

Key Features

  • Output Voltage: The TPS79025DBVRG4 provides a fixed output voltage of 2.5V, which is suitable for a wide range of low-voltage electronics.
  • High Accuracy: With a precision output voltage, this LDO ensures consistent performance, critical for applications requiring stable power supply.
  • Low Dropout: The device features a low dropout voltage, allowing it to continue delivering a regulated output even when the input-to-output voltage differential is minimal.
  • Low Quiescent Current: It has an exceptionally low quiescent current, which reduces power consumption when the device is in standby mode, thus preserving battery life in portable applications.
  • Thermal Protection: The TPS79025DBVRG4 is equipped with thermal shutdown protection, safeguarding the device and the system from damage due to excessive temperatures.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the LDO and the connected load in the event of a current overload.
  • Packaging: This component comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The TPS79025DBVRG4 is versatile and can be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Analog and digital sensor systems
  • Consumer electronics
  • Wireless communication equipment

In conclusion, the TPS79025DBVRG4 from Texas Instruments is a robust, high-performance LDO voltage regulator that offers a combination of low dropout voltage, high accuracy, and power efficiency. Its protective features and small form factor make it an excellent choice for engineers and designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess